- Actuator Material
- ActuatorColor
- Cable End Type
- Connector/Contact Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Features
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
GCT FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFC2A32-40-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Cut Tape (CT) | FFC2A32 | Active | 1 (Unlimited) | Solder | 40 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant |