- Card Type
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Plating
- Ejector Side
- Factory Pack QuantityFactory Pack Quantity
- Features
- Height Above Board
- Insertion, Removal Method
- Mfr
- Mounting Feature
Attribute column
Manufacturer
GCT Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Housing Material | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insertion - Extraction Style | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Packaging | Series | Connector Type | Type | Number of Positions | Color | Number of Rows | Pitch | Orientation | Current Rating | Contact Finish | Termination Style | Number of Contacts | Card Type | Insulation Resistance | Mating Cycles | Insertion, Removal Method | Product | Ejector Side | Features | Height | Length | Contact Finish Thickness | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | 2400 | - | + 85 C | GCT | - 25 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 12 VAC, 12 VDC | Cut Tape | MEM2080 | Connector | - | 9 (8 + 1) | - | 1 Row | 1.28 mm | - | 500 mA | Gold | SMD/SMT | 8 Contact | microSD | - | - | Push In, Push Out | Card Connectors | - | Switch | - | - | Flash | 0.050 (1.28mm) | - | ||
Tiny WHSL | In Stock | - | - | Gold | Surface Mount, Right Angle | Normal, Standard - Top | - | SIM7155 | Copper Alloy | 1500 | - | - | GCT | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Cut Tape | SIM7155 | Connector | - | 7 (6 + 1) | - | 1 Row | 1.42 mm | - | - | Gold | SMD/SMT | 6 Contact | MicroSIM | - | - | Push In, Push Out | Card Connectors | - | Switch | - | - | Flash | 0.056 (1.42mm) | - | ||
Tiny WHSL | In Stock | - | - | Gold | Surface Mount, Right Angle | Normal, Standard - Top | Thermoplastic | SIM8066 | Phosphor Bronze | 1500 | Push-Push | + 85 C | GCT | - 40 C | PCB | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 30 V | MouseReel | SIM8066 | Connector and Ejector | - | 7 (6 + 1) | Stainless Steel | 1 Row | 1.27 mm | Horizontal | 4.17E-02 | Gold | SMD/SMT | 6 Contact | NanoSIM | 1000 MOhms | 5000 | Push In, Push Out | Card Connectors | - | With normally closed card detection switch | 1.44 mm | 14.5 mm | Flash | 0.057 (1.45mm) | UL 94 V-0 |