- Color
- Configuration
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Plating
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Features
- Flammability Rating
- Gender
Attribute column
Manufacturer
GCT Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Insulator Color | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Product | Mounting Angle | Features | Terminal Length | USOC Codes | IP Rating | Contact Finish Thickness | Plating Thickness | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Nylon | - | - | - | - | Phosphor Bronze | 1000 VAC | 60 | - | - | - | - | + 85 C | GCT | - 40 C | Board Lock | 8P8C | - | - | Tray | - | Cat 3 | Obsolete | - | Details | - | 0.211644 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3115 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | Vertical | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | Board Lock | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | Cat3 | ||
![]() MJ3250-44-0 GCT | In Stock | - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Phosphor Bronze | - | 140 | - | - | - | - | + 85 C | GCT | - 45 C | Snap-In | 4P4C | - | - | Tray | - | Cat 3 | Active | - | Details | - | 0.035274 oz | 150 VAC | -40°C ~ 85°C | Tray | MJ3250 | - | Solder | Jack | - | - | Black | - | 1 | Jack (Female) | 1.02 mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Up | Connectors | Right Angle | - | - | - | - | Flash | - | UL 94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Polyamide (PA), Nylon | LOCKING | - | 0.52 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 110 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3215-64-1-2-N | MJ3215 | + 85 C | GCT | - 40 C | Board Lock | 6P4C | 85 °C | -40 °C | Tray | Contact Manufacturer | Cat 3 | Obsolete | 5.67 | Details | Yes | 0.223108 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3215 | e3 | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 6 | 90° Angle (Right) | Unshielded | - | 2.54 mm | compliant | 1.5 A | - | UL | Gold | Solder | COMMERCIAL | 4 Contact | STAGGERED | 0.591 inch | MALE | 0.81 inch | 1.5 A | TELCOM, MODULAR | 50 mΩ | 1x1 | 1000 MOhms | JACK | SOLDER | 1400VAC V | 1 Port | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | BLACK | - 40 C to + 85 C | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up and Down | Connectors | Right Angle | Board Guide, Panel Stops | 0.154 inch | - | - | 6.00µin (0.152µm) | 6u inch | UL 94 V-0 | - | Cat3 | ||
![]() MJ3410-88-2 GCT | In Stock | - | - | Gold | - | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | - | Phosphor Bronze | 1000 VAC | 150 | - | - | - | - | + 85 C | GCT | - 40 C | SMD/SMT | 8P8C | - | - | Tape & Reel (TR) | - | Cat 3 | Not For New Designs | - | Details | - | 0.170406 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3410 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 8 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Connectors | Right Angle | Solder Retention | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | - | Phosphor Bronze | 1000 VAC | 150 | - | - | - | - | + 85 C | GCT | - 40 C | SMD/SMT | 4P4C | - | - | Tape & Reel (TR) | - | Cat 3 | Obsolete | - | Details | - | 0.081130 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3310 | - | Solder | Jack | Modular | 4 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 4 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - | - 40 C to + 85 C | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | Connectors | Vertical | Board Guide, Panel Stops | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | COPPER | Nylon | LOCKING | SPLIT BOARD LOCK | 0.629 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 60 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3115-88-1-2-N | MJ3115 | + 85 C | GCT | - 40 C | Board Lock | 8P8C | 85 °C | -40 °C | Tray | Contact Manufacturer | Cat 3 | Obsolete | 5.67 | Details | Yes | 0.211644 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3115 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 8 | Vertical | Shielded | - | 2.54 mm | compliant | 1.5 A | NICKEL | UL | Gold | Solder | COMMERCIAL | 8 Contact | STAGGERED | 0.657 inch | MALE | 0.638 inch | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 1000 MOhms | JACK | SOLDER | 1400VAC V | 1 Port | 750 Cycles | - | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | Board Guide | 0.126 inch | - | - | 6.00µin (0.152µm) | 6u inch | UL 94 V-0 | - | Cat3 | ||
![]() MJ3410-44-2 GCT | In Stock | - | - | Gold | - | Surface Mount | - | Nylon | LOCKING | - | 0.441 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 160 | GLOBAL CONNECTOR TECHNOLOGY INC | THERMOPLASTIC | MJ3410-44-2 | MJ3410 | + 85 C | GCT | - 40 C | SMD/SMT | 4P4C | 85 °C | -40 °C | Tape & Reel (TR) | Contact Manufacturer | Cat 3 | Not For New Designs | 5.67 | Details | Yes | 0.081130 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3410 | - | Solder | Jack | Modular | 4 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 4 | 90° Angle (Right) | Unshielded | - | 1.27 mm | compliant | 1.5 A | - | UL | Gold | Solder | COMMERCIAL | 4 Contact | RECTANGULAR | 0.453 inch | MALE | 0.811 inch | 1.5 A | TELCOM, MODULAR | 35 mΩ | 1x1 | 1000 MOhms | JACK | SURFACE MOUNT | 1400VAC V | 1 Port | 750 Cycles | - | - | BLACK | - 40 C to + 85 C | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | Connectors | Right Angle | Solder Retention | - | - | - | 6.00µin (0.152µm) | 6u inch | UL 94 V-0 | - | Cat3 | ||
![]() MJ3410-66-2 GCT | In Stock | - | - | Gold | - | Surface Mount | - | Nylon | - | - | - | - | Phosphor Bronze | 1000 VAC | 150 | - | - | - | - | + 85 C | GCT | - 40 C | SMD/SMT | 6P6C | - | - | Tape & Reel (TR) | - | Cat 3 | Not For New Designs | - | Details | - | 0.159494 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3410 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 6 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Connectors | Right Angle | Solder Retention | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | Cat3 | ||
![]() MJ3405-88-2 GCT | In Stock | - | - | Gold | - | Surface Mount | - | Polyamide (PA), Nylon | LOCKING | PEG | 0.594 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 150 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3405-88-2 | MJ3405 | + 85 C | GCT | - 40 C | SMD/SMT | 8P8C | 85 °C | -40 °C | Tape & Reel (TR) | Contact Manufacturer | Cat 3 | Obsolete | 5.68 | Details | Yes | 0.132983 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3405 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 8 | 90° Angle (Right) | Unshielded | - | 1.27 mm | compliant | 1.5 A | - | UL | Gold | Solder | COMMERCIAL | 8 Contact | RECTANGULAR | 0.453 inch | FEMALE | 0.713 inch | 1.5 A | TELCOM, MODULAR | 35 mΩ | 1x1 | 1000 MOhms | JACK | SURFACE MOUNT | 1400VAC V | 1 Port | 750 Cycles | - | - | BLACK | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Connectors | Right Angle | Solder Retention | - | - | - | 6.00µin (0.152µm) | 6u inch | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | Phosphor Bronze | 1000 VAC | 120 | - | - | - | - | + 85 C | GCT | - 40 C | Board Lock | 6P6C | - | - | Tray | - | Cat 3 | Obsolete | - | Details | - | 0.079366 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3105 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 6 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | Connectors | Vertical | Board Lock | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | Cat3 | ||
![]() MJ3235-66-0 GCT | In Stock | - | - | Gold | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Phosphor Bronze | - | 120 | - | - | - | - | + 85 C | GCT | - 45 C | Snap-In | 6P6C | - | - | Tray | - | Cat 3 | Active | - | Details | - | 0.035274 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3235 | - | Solder | Jack | - | - | Black | - | 1 | Jack (Female) | 1.02 mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | Connectors | Right Angle | - | - | - | - | Flash | - | UL 94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Nylon | LOCKING | SPLIT BOARD LOCK | 0.598 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 100 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3105-88-2N | MJ3105 | + 85 C | GCT | - 40 C | Board Lock | 8P8C | 85 °C | -40 °C | Tray | Contact Manufacturer | Cat 3 | Active | 5.67 | Details | Yes | 0.108997 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3105 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 8 | Vertical | Unshielded | - | 2.54 mm | compliant | 1.5 A | - | UL | Gold | Solder | COMMERCIAL | 8 Contact | STAGGERED | 0.594 inch | MALE | 0.618 inch | 1.5 A | TELCOM, MODULAR | 35 mΩ | 1x1 | 1000 MOhms | JACK | SOLDER | 1000VAC V | 1 Port | 750 Cycles | - | - | BLACK | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Connectors | Vertical | Board Lock | 0.126 inch | - | - | 6.00µin (0.152µm) | 6u inch | UL 94 V-0 | - | Cat3 | ||
![]() MJ3245-66-0 GCT | In Stock | - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Phosphor Bronze | - | 220 | - | - | - | - | + 85 C | GCT | - 45 C | Snap-In | 6P6C | - | - | Tray | - | Cat 3 | Active | - | Details | - | 0.035274 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3245 | - | Solder | Jack | - | - | Gray | - | 1 | Jack (Female) | 1.02 mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | Connectors | Right Angle | - | - | - | - | Flash | - | UL 94 V-0 | - | - | ||
![]() MJ3240-66-2 GCT | In Stock | - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Phosphor Bronze | - | 230 | - | - | - | - | + 85 C | GCT | - 45 C | Snap-In | 6P6C | - | - | Tray | - | Cat 3 | Active | - | Details | - | 0.035274 oz | 150 VAC | -40°C ~ 85°C | Tray | MJ3240 | - | Solder | Jack | - | - | Black | - | 1 | Jack (Female) | 1.02 mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | Connectors | Right Angle | - | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | - | ||
![]() MJ3221-88-0 GCT | In Stock | - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Phosphor Bronze | - | 100 | - | - | - | - | + 85 C | GCT | - 45 C | Snap-In | 8P8C | - | - | Tray | - | Cat 3 | Active | - | Details | - | 0.035274 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3221 | - | Solder | Jack | - | - | Yellow | - | 1 | Jack (Female) | 1.02 mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Connectors | Right Angle | - | - | - | - | Flash | - | UL 94 V-0 | - | Cat3 | ||
![]() MJ3410-64-2 GCT | In Stock | - | - | Gold | - | Surface Mount | - | Nylon | - | - | - | - | Phosphor Bronze | 1000 VAC | 150 | - | - | - | - | + 85 C | GCT | - 40 C | SMD/SMT | 6P4C | - | - | Tape & Reel (TR) | - | Cat 3 | Not For New Designs | - | Details | - | 0.094181 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3410 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 4 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - | - 40 C to + 85 C | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Connectors | Right Angle | Solder Retention | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Phosphor Bronze | - | 60 | - | - | - | - | + 85 C | GCT | - 45 C | Snap-In | 8P8C | - | - | Tray | - | Cat 3 | Active | - | Details | - | 0.035274 oz | 150 VAC | -40°C ~ 85°C | Tray | MJ3230 | - | Solder | Jack | - | - | Black | - | 1 | Jack (Female) | 1.02 mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Connectors | Right Angle | - | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Through Hole | - | Polyamide (PA), Nylon | LOCKING | - | 0.52 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 110 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3215-66-1-2-N | MJ3215 | + 85 C | GCT | - 40 C | Board Lock | 6P6C | 85 °C | -40 °C | Tray | Contact Manufacturer | Cat 3 | Obsolete | 5.67 | Details | Yes | 0.223108 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3215 | e3 | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 6 | 90° Angle (Right) | Unshielded | - | 2.54 mm | compliant | 1.5 A | - | UL | Gold | Solder | COMMERCIAL | 6 Contact | STAGGERED | 0.591 inch | MALE | 0.81 inch | 1.5 A | TELCOM, MODULAR | 50 mΩ | 1x1 | 1000 MOhms | JACK | SOLDER | 1400VAC V | 1 Port | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | BLACK | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up and Down | Connectors | Right Angle | Board Guide, Panel Stops | 0.154 inch | - | - | 6.00µin (0.152µm) | 6u inch | UL 94 V-0 | - | Cat3 | ||
Tiny WHSL | In Stock | - | - | Gold | Vertical | Surface Mount | - | Polyamide (PA), Nylon | LOCKING | - | 0.52 inch | AU ON NI | Phosphor Bronze | 1000 VAC | 150 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3305-66-2-B | - | + 85 C | GCT | - 40 C | SMD/SMT | 6P6C | 85 °C | -40 °C | Tape & Reel (TR) | Contact Manufacturer | Cat 3 | Obsolete | 5.68 | Details | Yes | 0.100178 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3305 | e4 | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | 6 | Vertical | Unshielded | - | 1.27 mm | compliant | 1.5 A | - | UL | Gold | Solder | COMMERCIAL | 6 Contact | RECTANGULAR | 0.551 inch | MALE | 0.504 inch | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 1000 MOhms | JACK | SURFACE MOUNT | 1400VAC V | 1 Port | 750 Cycles | - | Gold (Au) - with Nickel (Ni) barrier | BLACK | - 40 C to + 85 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | Connectors | Vertical | Solder Retention | - | - | - | 6.00µin (0.152µm) | 6u inch | UL 94 V-0 | Lead Free | Cat3 | ||
![]() MJ3405-62-2 GCT | In Stock | - | - | Gold | - | Surface Mount | - | Nylon | - | - | - | - | Phosphor Bronze | 1000 VAC | 150 | - | - | - | - | + 85 C | GCT | - 40 C | SMD/SMT | 6P2C | - | - | Tape & Reel (TR) | - | Cat 3 | Not For New Designs | - | Details | - | 0.094181 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3405 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 2 Contact | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - | - | - 40 C to + 85 C | 6p2c (RJ11) | Does Not Contain LED | Down | Connectors | Right Angle | Solder Retention | - | RJ11 | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | Cat3 |