- Applications
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Current Rating
Attribute column
Manufacturer
GCT Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Product | Mounting Angle | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | Square | Liquid Crystal Polymer (LCP) | Gold | 0.120 (3.05mm) | Brass | Liquid Crystal Polymer (LCP) | - | + 105 C | GCT | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | BD125 | Solder | Header | 20 | - | 2 | Push-Pull | Male Pin | 1A per Contact | 1.27 mm | - | 0.098 (2.50mm) | Board to Board | All | 1 A | 0.050 (1.27mm) | Black | Solder | 0.050 (1.27mm) | - | Shrouded - 2 Wall | Gold | - | Headers | Straight | Keying Slot, Pick and Place | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Square | Liquid Crystal Polymer (LCP) | Gold | 0.120 (3.05mm) | Brass | Liquid Crystal Polymer (LCP) | - | + 105 C | GCT | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | BD120 | Solder | Header | 34 | - | 2 | Push-Pull | Male Pin | 1A per Contact | 1.27 mm | - | 0.098 (2.50mm) | Board to Board | All | 1 A | 0.050 (1.27mm) | Black | Solder Pin | 0.050 (1.27mm) | 0.090 (2.29mm) | Shrouded - 2 Wall | Gold | 0.309 (7.86mm) | Headers | Straight | Keying Slot, Pick and Place | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Square | Liquid Crystal Polymer (LCP) | Gold | 0.120 (3.05mm) | Brass | Liquid Crystal Polymer (LCP) | - | + 105 C | GCT | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | BD120 | Solder | Header | 40 | - | 2 | Push-Pull | Male Pin | 1A per Contact | 1.27 mm | - | 0.098 (2.50mm) | Board to Board | All | 1 A | 0.050 (1.27mm) | Black | Solder Pin | 0.050 (1.27mm) | 0.090 (2.29mm) | Shrouded - 2 Wall | Gold | 0.309 (7.86mm) | Headers | Straight | Keying Slot, Pick and Place | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Square | Liquid Crystal Polymer (LCP) | Gold | 0.120 (3.05mm) | Brass | Liquid Crystal Polymer (LCP) | - | + 105 C | GCT | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | BD125 | Solder | Header | 30 | - | 2 | Push-Pull | Male Pin | 1A per Contact | 1.27 mm | - | 0.098 (2.50mm) | Board to Board | All | 1 A | 0.050 (1.27mm) | Black | Solder | 0.050 (1.27mm) | - | Shrouded - 2 Wall | Gold | - | Headers | Straight | Keying Slot, Pick and Place | Flash | Flash | UL94 V-0 |