- Connector Type
- Contact Finish Mating
- Contact Materials
- Applications
- Contact Finish - Post
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
Attribute column
Manufacturer
GCT Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Housing Material | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Product Type | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16 |
| - | Surface Mount | Square | - | GCT | Gold | 0.106 (2.70mm) | Phosphor Bronze | 100 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tube | Active | Details | 250VAC/DC | -40°C ~ 105°C | - | BB080 | Solder | Header | 66 | - | 2 | Push-Pull | Board to Board & Mezzanine Connectors | Male Pin | 500mA | - | - | 0.039 (1.00mm) | Board to Board | All | - | 0.031 (0.80mm) | Black | - | 0.047 (1.20mm) | - | Unshrouded | Gold | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 16 |
| - | Surface Mount | Square | - | GCT | Gold | 0.138 (3.50mm) | Copper Alloy | 100 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tube | Active | Details | 30VAC/DC | -40°C ~ 105°C | - | BD021 | Solder | Header | 23 | - | 1 | Push-Pull | Board to Board & Mezzanine Connectors | Male Pin | 1A per Contact | - | - | 0.059 (1.50mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | - | Unshrouded | Gold | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 16 |
| - | Surface Mount | Square | - | GCT | Gold | 0.138 (3.50mm) | Copper Alloy | 100 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tube | Active | Details | 30VAC/DC | -40°C ~ 105°C | - | BD095 | Solder | Header | 14 | - | 2 | Push-Pull | Board to Board & Mezzanine Connectors | Male Pin | 1A per Contact | - | - | 0.059 (1.50mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | 0.050 (1.27mm) | - | Unshrouded | Gold | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 2706 | - | - | Through Hole | Square | Liquid Crystal Polymer (LCP) | - | Gold | 0.120 (3.05mm) | Brass | - | Liquid Crystal Polymer (LCP) | - | - | + 105 C | GCT | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 105°C | - | BD120 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 1A per Contact | 1.27 mm | - | 0.098 (2.50mm) | Board to Board | All | 1 A | 0.050 (1.27mm) | Black | Solder Pin | 0.050 (1.27mm) | 0.090 (2.29mm) | Shrouded - 2 Wall | Gold | 0.309 (7.86mm) | - | Headers | Straight | Keying Slot, Pick and Place | - | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1695 |
| - | Surface Mount | Square | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 1000 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BC050 | Solder | Header | 4 | - | 2 | Push-Pull | - | Male Pin | 1A per Contact | - | - | 0.039 (1.00mm) | Board to Board | All | - | 0.039 (1.00mm) | Black | - | 0.039 (1.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 2251 |
| - | Surface Mount | Square | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 1200 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | - | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BC050 | Solder | Header | 18 | - | 2 | Push-Pull | - | Male Pin | 1A per Contact | - | - | 0.039 (1.00mm) | Board to Board | All | - | 0.039 (1.00mm) | Black | - | 0.039 (1.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 2966 |
| - | Surface Mount | Square | - | GCT | Gold | 0.150 (3.81mm) | Copper Alloy | 800 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | - | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BC050 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 1A per Contact | - | - | 0.039 (1.00mm) | Board to Board | All | - | 0.039 (1.00mm) | Black | - | 0.039 (1.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 4447 |
| - | Surface Mount | Square | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 450 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 12 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1823 | - | - | Surface Mount | Square | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 450 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 8 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1223 | - | - | Surface Mount, Right Angle | Square | - | GCT | Gold | 0.157 (4.00mm) | Copper Alloy | 750 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF135 | Solder | Header | 4 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.157 (4.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1687 | - | - | Through Hole, Right Angle | Square | - | GCT | Gold | 0.157 (4.00mm) | Copper Alloy | 50 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | Tube | BF060 | Solder | Header | 12 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.157 (4.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | 0.110 (2.80mm) | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1223 | - | - | Surface Mount, Right Angle | Square | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 750 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF135 | Solder | Header | 14 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.157 (4.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 909 | - | - | Surface Mount | Square | - | GCT | Gold | 0.142 (3.60mm) | Copper Alloy | 600 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Cut Tape | BF030 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 749 | - | - | Through Hole | Square | - | GCT | Gold | 0.157 (4.00mm) | Copper Alloy | 250 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Box | Active | - | 250VAC/DC | -40°C ~ 105°C | Bulk | BF050 | Solder | Header | 12 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | 0.118 (3.00mm) | Unshrouded | Gold | 0.354 (9.00mm) | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1623 | - | - | Surface Mount | Square | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 500 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 12 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 413 | - | - | Surface Mount | Square | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 550 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 14 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 2784 |
| - | Surface Mount | Square | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 700 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 12 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1799 | - | - | Through Hole, Right Angle | Square | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 37 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | Tube | BF060 | Solder | Header | 16 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.157 (4.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | 0.110 (2.80mm) | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1251 |
| - | Surface Mount | Square | - | GCT | Gold | 0.142 (3.60mm) | Copper Alloy | 600 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Cut Tape | BF030 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 3933 |
| - | Surface Mount | Square | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 700 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | - | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 |