- Connector Type
- Contact Finish Mating
- Contact Materials
- Applications
- Contact Finish - Post
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
Attribute column
Manufacturer
GCT Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Product Type | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1035 |
| - | - | Surface Mount | Square | - | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 700 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 14 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1223 | - | - | - | Surface Mount, Right Angle | Square | - | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 750 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF135 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.157 (4.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 2652 |
| - | - | Surface Mount | Square | - | - | GCT | Gold | 0.142 (3.60mm) | Copper Alloy | 600 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 14 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 864 | - | - | - | Through Hole | Square | - | - | GCT | Gold | 0.157 (4.00mm) | Copper Alloy | 300 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Box | Active | - | 250VAC/DC | -40°C ~ 105°C | Bulk | BF050 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.118 (3.00mm) | Unshrouded | Gold | 0.354 (9.00mm) | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 791 | - | - | - | Through Hole, Right Angle | Square | - | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 43 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | Tube | BF060 | Solder | Header | 14 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.157 (4.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.110 (2.80mm) | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 647 |
| - | - | Surface Mount | Square | - | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 450 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 8 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 983 | - | - | - | Surface Mount | Square | - | - | GCT | Gold | 0.142 (3.60mm) | Copper Alloy | 600 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Cut Tape | BF030 | Solder | Header | 8 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 2023 | - | - | - | Through Hole | Square | - | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 500 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Box | Active | - | 250VAC/DC | -40°C ~ 105°C | Bulk | BF050 | Solder | Header | 4 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.118 (3.00mm) | Unshrouded | Gold | 0.433 (11.00mm) | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1139 | - | - | - | Surface Mount | Square | - | - | GCT | Gold | 0.079 (2.00mm) | Copper Alloy | 700 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 16 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 455 | - | - | - | Through Hole, Right Angle | Square | - | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 100 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | Tube | BF060 | Solder | Header | 6 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.157 (4.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.110 (2.80mm) | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 2346 |
| - | - | Through Hole | Square | - | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 250 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Box | Active | - | 250VAC/DC | -40°C ~ 105°C | Bulk | BF050 | Solder | Header | 12 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | 0.118 (3.00mm) | Unshrouded | Gold | 0.433 (11.00mm) | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 34 |
| - | Tin | Surface Mount | Square | Liquid Crystal Polymer (LCP) | BK010 | - | Tin | 0.335 (8.51mm) | Brass | - | Liquid Crystal Polymer (LCP) | - | - | + 105 C | GCT | - 40 C | Box | Active | - | - | -40°C ~ 105°C | - | BK010 | Solder | Header | 5 | - | 1 | Push-Pull | - | Male Pin | 7.9A per Contact | 5.08 mm | - | 0.098 (2.50mm) | Board to Board | All | 7.9 A | 0.200 (5.08mm) | Black | - | - | Unshrouded | Tin | - | - | Headers | Straight | Pick and Place | - | - | - | UL94 V-0 | ||
Tiny WHSL | 2038 |
| - | - | Surface Mount | Square | - | - | GCT | Gold | 0.150 (3.81mm) | Copper Alloy | 800 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BC050 | Solder | Header | 14 | - | 2 | Push-Pull | - | Male Pin | 1A per Contact | - | - | 0.039 (1.00mm) | Board to Board | All | - | 0.039 (1.00mm) | Black | 0.039 (1.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 1758 |
| - | - | Surface Mount | Square | - | - | GCT | Gold | 0.150 (3.81mm) | Copper Alloy | 800 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BC050 | Solder | Header | 8 | - | 2 | Push-Pull | - | Male Pin | 1A per Contact | - | - | 0.039 (1.00mm) | Board to Board | All | - | 0.039 (1.00mm) | Black | 0.039 (1.00mm) | - | Unshrouded | Gold | - | - | - | - | - | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 679 | - | - | - | Surface Mount | Square | - | - | GCT | Gold | 0.142 (3.60mm) | Copper Alloy | 600 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 12 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 133 |
| - | - | Surface Mount | Square | - | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 450 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Cut Tape | BF030 | Solder | Header | 4 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Board Guide, Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 786 | - | - | - | Surface Mount | Square | - | - | GCT | Gold | 0.236 (6.00mm) | Copper Alloy | 500 | Liquid Crystal Polymer (LCP) | Global Connector Technology (GCT) | - | - | GCT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 250VAC/DC | -40°C ~ 105°C | Reel | BF030 | Solder | Header | 10 | - | 2 | Push-Pull | - | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | - | - | - | Pick and Place | Global Connector Technology (GCT) | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Square | - | - | Glenair | Gold | 0.157 (4.00mm) | Copper Alloy | 100 | Liquid Crystal Polymer (LCP) | Glenair | - | - | GCT | - | Tube | Active | Details | 250VAC/DC | -40°C ~ 105°C | - | BF030 | Solder | Header | 18 | - | 2 | Push-Pull | Circular Connectors | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Square | - | - | Glenair | Gold | 0.236 (6.00mm) | Copper Alloy | 100 | Liquid Crystal Polymer (LCP) | Glenair | - | - | GCT | - | Tube | Active | Details | 250VAC/DC | -40°C ~ 105°C | - | BF030 | Solder | Header | 32 | - | 2 | Push-Pull | Circular Connectors | Male Pin | 2A per Contact | - | - | 0.079 (2.00mm) | Board to Board | All | - | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Unshrouded | Gold | - | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | Flash | Flash | UL94 V-0 | ||
Tiny WHSL | 18 |
| - | - | Through Hole | Square | - | - | Glenair | Gold | 0.256 (6.50mm) | Copper Alloy | 100 | Polyamide (PA6T), Nylon 6T | Glenair | - | - | GCT | - | Box | Active | Details | 250VAC/DC | -40°C ~ 105°C | Bulk | BG040 | Solder | Header | 42 | - | 2 | Push-Pull | Circular Connectors | Male Pin | 3A per Contact | - | - | 0.100 (2.54mm) | Board to Board | All | - | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | 0.118 (3.00mm) | Unshrouded | Gold | 0.474 (12.04mm) | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | Flash | Flash | UL94 V-0 |