Filters
  • Connector Type
  • Contact Finish Mating
  • Contact Materials
  • Applications
  • Contact Finish - Post
  • Contact Finish Thickness - Mating
  • Contact Finish Thickness - Post
  • Contact Length - Post
  • Contact Shape
  • Contact Type
  • Current Rating (Amps)
  • Fastening Type

Attribute column

Manufacturer

GCT Rectangular Connectors - Headers, Male Pins

View Mode:
1241 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Contact Shape

Contact Finish Mating

Contact Length-Mating

Contact Materials

Insulation Materials

Operating Temperature

Packaging

Series

Part Status

Moisture Sensitivity Level (MSL)

Termination

Connector Type

Number of Positions

Applications

Number of Rows

Fastening Type

Contact Type

Current Rating (Amps)

Insulation Height

Style

Number of Positions Loaded

Pitch - Mating

Insulation Color

Shrouding

Features

Contact Finish Thickness - Mating

Material Flammability Rating

RoHS Status

In Stock

-

Datasheet

8 Weeks

Surface Mount, Right Angle

Square

Gold

0.213 5.40mm

Copper Alloy

Liquid Crystal Polymer (LCP), Glass Filled

-40°C~105°C

Tape & Reel (TR)

BG301

Active

Not Applicable

Solder

Header, Cuttable

3

General Purpose

1

Push-Pull

Male Pin

3A per Contact

0.098 2.50mm

Board to Board

All

0.100 2.54mm

Natural

Unshrouded

Pick and Place

Flash

UL94 V-0

ROHS3 Compliant