- Gender
- Number of Contacts
- Number of Ports
- Packaging
- Connector Type
- Series
- Termination
- Mounting Type
- Contact Finish
- Current Rating (Amps)
- Insulation Color
- Material Flammability Rating
Attribute column
Manufacturer
GCT USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell/Shielding Material | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Contact Finish | Number of Contacts | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount, Through Hole | Vertical | Steel, Stainless | 30VAC | -30°C~85°C | Tape & Reel (TR) | USB3160 | Active | Not Applicable | Solder | USB - micro B | Receptacle | 1A 2.8A | Shielded | - | Black | Gold | 5 | 1 | 10000 | USB 2.0 | Board Guide, Pick and Place Cap | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount, Through Hole | Vertical | Steel, Stainless | 30VAC | -30°C~85°C | Tape & Reel (TR) | USB3160 | Active | Not Applicable | Solder | USB - micro B | Receptacle | 1A 2.8A | Shielded | - | Black | Gold | 5 | 1 | 10000 | USB 2.0 | Board Guide, Pick and Place Cap | UL94 V-0 | ROHS3 Compliant | ||
![]() USB4065-30-A GCT | In Stock | - | Datasheet | 8 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | 20VDC | -40°C~85°C | Tape & Reel (TR) | USB4065 | Active | Not Applicable | Solder | USB-C (USB TYPE-C) | Receptacle | 0.25A 1.25A 5A 6.25A | Shielded | - | Black | Gold | 24 | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Through Hole | Vertical | Steel, Stainless | 30VAC | -30°C~85°C | Tape & Reel (TR) | USB3150 | Active | Not Applicable | Solder | USB - micro B | Plug | 1A 1.8A | Shielded | - | Black | Gold | 5 | 1 | 10000 | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Board Edge, Cutout; Through Hole, Right Angle | Bottom Mount, Horizontal, Mid Mount | Brass | 30V | -40°C~85°C | Tape & Reel (TR) | USB1020 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 1.5A | Shielded | - | Black | Gold | 4 | 1 | 1500 | USB 2.0 | Board Lock, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Through Hole | Vertical | Steel, Stainless | 30VAC | -30°C~85°C | Tape & Reel (TR) | USB3145 | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | - | Black | Gold | 5 | 1 | 10000 | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | Brass | 30V | -40°C~85°C | Tape & Reel (TR) | USB1055 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 1.5A | Shielded | - | Black | Gold | 4 | 1 | 1500 | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Through Hole, Right Angle | Horizontal | Brass | 30V | -40°C~85°C | Tray | USB1030 | Active | 1 (Unlimited) | Solder | USB-B (USB TYPE-B) | Receptacle | 1.5A | Shielded | - | Black | Gold | 4 | 1 | 1500 | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Surface Mount, Right Angle | Bottom Mount, Horizontal | Steel (SUS304) | 30VAC | -30°C~85°C | Tape & Reel (TR) | USB3080 | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | - | Black | Gold | 5 | 1 | 10000 | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB4110-GF-A GCT | In Stock | - | Datasheet | 8 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | 20VDC | -40°C~85°C | Tape & Reel (TR) | USB4110 | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 0.25A 1.25A 3A 4.25A | Shielded | - | Black | Gold | 24 (16+8 Dummy) | 1 | 10000 | USB 2.0 | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() USB3500-30-A GCT | In Stock | - | Datasheet | 9 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | Steel, Stainless | 30VAC | -30°C~85°C | Tape & Reel (TR) | aquanex® | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | 1 | 10000 | USB 2.0 | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() USB4105-GF-A GCT | In Stock | - | Datasheet | 7 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | 20VDC | -40°C~85°C | Tape & Reel (TR) | USB4105 | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 0.25A 1.25A 5A 6.25A | Shielded | - | Black | Gold | 24 (16+8 Dummy) | 1 | 10000 | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Board Edge, Cutout; Through Hole, Right Angle | Bottom Mount, Horizontal, Mid Mount | Steel (SUS201) | 100VAC/DC | -55°C~85°C | Tape & Reel (TR) | USB1115 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Black | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | Steel, Stainless | 30VAC | -30°C~85°C | Bulk | USB3500 | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | 1 | 1000 | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB3505-KIT GCT | In Stock | - | Datasheet | 7 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | Steel, Stainless | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | 1 | 10000 | USB 2.0 | Gasket Included | UL94 V-0 | ROHS3 Compliant | ||
![]() USB3505-30-A GCT | In Stock | - | Datasheet | 7 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | Steel, Stainless | 30VAC | -30°C~85°C | Tape & Reel (TR) | USB3505 | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | 1 | 10000 | USB 2.0 | Board Guide | UL94 V-0 | ROHS3 Compliant |