- RoHS
- Base Product Number
- Capacitance
- Connector Type
- Contact Shape
- Contact Sizes
- Contact Type
- Depth
- Dielectric
- Fastening Type
- Features
- Height
Attribute column
Manufacturer
GEDORE Tools Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Sizes | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Lead Pitch | Housing Color | Dielectric | Note | Lead Diameter | Voltage | Shell Size, MIL | Includes | Features | Height | Length | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8148 GEDORE Tools | In Stock | - | - | - | Panel Mount | Flange | Circular | Composite | Plastic | D38999/20JB | 20 | TE Connectivity Deutsch Connectors | Bulk | Discontinued at Digi-Key | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, ACT | - | Receptacle Housing | For Female Sockets | 6 | - | - | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | Chromate over Cadmium | 11-98 | - | Olive Drab | - | Contacts Not Included | - | - | B | - | - | - | - | - | ||
![]() 8094 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8146 GEDORE Tools | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 % | - | - | - | 100 °C | -55 °C | 6.8 mF | - | - | - | - | - | 2.5 mm | - | - | 2.5 mm | - | PET | - | 400 µm | 250 V | - | - | - | 7 mm | 4.6 mm | - | ||
![]() 8147 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |