- Material
- Weight
- (Ø)
- Adjustment range undelayed short-circuit release
- Blade length
- Degree of protection (IP)
- Device construction
- Dim
- Downforce
- Inside width
- Length
- Material properties
Attribute column
Manufacturer
GEDORE Tools Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Adjustment range undelayed short-circuit release | Blade length | Degree of protection (IP) | Device construction | Dim | Downforce | Inside width | Material properties | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | Spanner size | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1953729 GEDORE Tools | In Stock | - | - | Cowhide,Steel plate | 4.2kg | - | - | - | - | - | - | - | 430mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 1746855 GEDORE Tools | In Stock | - | - | Chrome moly vanadium steel | 152g | 12mm | 2 - 800 | 125mm | IP20 | Built-in device fixed built-in technique | (Ø x L) 12 mm x 235 mm | Hex head | - | quenched and tempered | 0 | 0 | 252 - 630 | 630 | 8mm | Rocker lever | Screw connection | No | 235mm |