- Manufacturer part #
- Material
- Length
- Weight
- Material properties
- Suitable for
- Content
- Series
- Features
- Overall Length
- Termination Style
- Accuracy
Attribute column
Manufacturer
GEDORE Tools Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Material | Weight | CoilResistance | Content | ElectricalLife | Manufacturer part # | Manufacturer Series | Material properties | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | Suitable for | Operating Temperature | Series | Part Status | Voltage - Supply | Output | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Accuracy | Relay Type | Operating Pressure | Pressure Type | Port Style | Port Size | Contact Current(AC)-Max | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Maximum Pressure | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Overall Length | Coil Voltage(DC)-Max | Number of Pieces | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Jaw Opening | Features | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6723350 GEDORE Tools | In Stock | - | - | - | - | - | Quenched steel | - | - | - | - | 6723350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mm | - | ||
![]() 1552090 GEDORE Tools | In Stock | - | - | - | - | - | Quenched steel | - | - | - | - | 1552090 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mm | - | ||
![]() 3301176 GEDORE Tools | In Stock | - | - | - | - | - | Chromium-vanadium steel | - | - | - | - | 3301176 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3301133 GEDORE Tools | In Stock | - | - | - | - | - | Chromium-vanadium steel | 200g | - | - | - | 3301133 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6415610 GEDORE Tools | In Stock | - | - | - | - | - | Chromium-vanadium steel | 425g | - | - | - | 6415610 | - | chrome plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260mm | - | ||
![]() 6717110 GEDORE Tools | In Stock | - | - | - | - | - | Quenched steel | - | - | - | - | 6717110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mm | - | ||
![]() 6721570 GEDORE Tools | In Stock | - | - | - | - | - | Quenched steel | - | - | - | - | 6721570 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mm | - | ||
![]() 6722970 GEDORE Tools | In Stock | - | - | - | - | - | Quenched steel | - | - | - | - | 6722970 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mm | - | ||
![]() 2645629 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Gedore Tools, Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6406890 GEDORE Tools | In Stock | - | - | Cylinder | - | -- | Chromium-vanadium steel | - | - | - | - | 6406890 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | 5V | 0.5 V ~ 4.5 V | - | Packard, 3 Pin | - | - | - | Analog Voltage | - | - | - | ±1% | - | 15 PSI (103.42 kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | -- | - | - | - | - | 300 mm | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 300mm | - | ||
![]() 6406620 GEDORE Tools | In Stock | - | - | Cylinder | - | -- | Vanadium Steel | - | - | - | - | 6406620 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | 5V | 0.5 V ~ 4.5 V | - | Cable 1 | - | - | - | Analog Voltage | - | - | - | ±0.5% | - | 1500 PSI (10342.14 kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | -- | - | - | - | - | 185 mm | - | 5 | - | - | - | 25mm | Amplified Output, Temperature Compensated | - | - | ||
![]() 6406700 GEDORE Tools | In Stock | - | - | Cylinder | - | -- | Vanadium Steel | - | - | - | - | 6406700 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | 5V | 0.5 V ~ 4.5 V | - | Packard, 3 Pin | - | - | - | Analog Voltage | - | - | - | ±0.5% | - | 500 PSI (3447.38 kPa) | Absolute | Threaded | Male - M10 x 1.0 | - | - | - | - | - | -- | - | - | - | - | 230 mm | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() 6407270 GEDORE Tools | In Stock | - | - | Cylinder | - | -- | Chromium-vanadium steel | - | - | - | - | 6407270 | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | PA-960 | Active | 10.8 V ~ 30 V | 1 V ~ 5 V | - | M12 | - | - | - | Analog Voltage | - | - | - | -- | - | 2900.75 PSI (20000 kPa) | Gauge | Threaded | Male - M12 | - | - | - | - | - | 5801.51 PSI (40000 kPa) | - | - | - | - | 260 mm | - | - | - | - | - | - | Temperature Compensated | 260mm | - | ||
![]() 2307227 GEDORE Tools | In Stock | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | Steel plate | - | 225 | - | 100000 | 2307227 | RB | - | - | 105 | -40 | - | - | - | - | - | - | - | - | - | - | - | UL | - | 20.3 | 16.6 | 20.3mm x 16.6mm x 20.6mm | - | 15 | 110 | SOLDER | - | POWER/SIGNAL RELAY | - | - | - | - | 15 | 15 | 5 | 360 | 250 | - | AC/DC | MOMENTARY | DC | SPST | - | 9 | - | .04 | 6.75 | .45 | - | - | 1050mm | 20.6 | ||
![]() 1997394 GEDORE Tools | In Stock | - | - | - | - | - | Quenched steel | - | - | - | - | 1997394 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mm | - | ||
![]() 1699938 GEDORE Tools | In Stock | - | - | - | - | - | Quenched steel | - | - | - | - | 1699938 | - | chrome plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4502350 GEDORE Tools | In Stock | - | - | - | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 355mm | - | ||
![]() 6722110 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | - | - | 6722110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mm | - | ||
![]() 2309025 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | 1Set | - | 2309025 | - | - | - | - | - | - | -40 - 105 | 0 - 80 | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6703080 GEDORE Tools | In Stock | - | - | - | - | - | Chromium-vanadium special steel | - | - | - | - | 6703080 | - | quenched and tempered | - | - | - | - | - | - | - | - | Outer and inner rings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |