- Cable Types
- Conductor Material
- Conductor Strand
- Dielectric Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Part Status
- RoHS Status
- Wire Gauge
- Impedance
Attribute column
Manufacturer
General Cable Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1176A.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | Black | 13 AWG (2.88mm2) | 50Ohms | Coaxial | 13 AWG | Black | 7 Strands / 21 AWG | RF Signal | 0.405 (10.29mm) | 10.287 mm | Braid | 95% | RG-213 | 0.285 (7.24mm) | 66 | - | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() C1178.21.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | Active | 1 (Unlimited) | - | 20 AWG (0.48mm2) | 50Ohm | - | - | Black | 19 Strands / 33 AWG | Network, RF Signal | 0.195 (4.95mm) | - | Braid | 95% | RG-58A | 0.116 (2.95mm) | 66 | - | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() C5025.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | Black | 14 AWG | 75Ohms | Coaxial | 14 AWG | Black | Solid | RF Signal, Video | 0.405 (10.29mm) | 10.033 mm | Foil, Braid | - | RG-11 | 0.285 (7.24mm) | 83 | - | 1000.0' 304.80m | RoHS Compliant | Contains Lead | ||
![]() C5804.46.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Polyethylene (PE) | Flexfoil®, Aluminum | Coaxial | PE | - | Active | 1 (Unlimited) | Black | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | Direct Burial, Flooded | 0.270 (6.86mm) | 6.858 mm | Foil, Braid | 100%, 60% | RG-6 | 0.177 (4.50mm) | 85 | MoistureGuard™ | 5000.0' 1524.00m | RoHS Compliant | - | ||
![]() C8028.38.86 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | Natural | 18 AWG (0.82mm2) | 71Ohms | Coaxial | 18 AWG | Natural | Solid | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | 0.144 (3.66mm) | 78 | - | 500.0' 152.40m | RoHS Compliant | - | ||
![]() C1142.30.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | White | 20 AWG (0.52mm2) | 71Ohms | Coaxial | 20 AWG | White | Solid | CCTV | 0.234 (5.94mm) | 5.9436 mm | Braid | 95% | RG-59 | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() C1160.46.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | 1160 | Active | 1 (Unlimited) | Black | 18 AWG (0.90mm2) | 75Ohms | Coaxial | 18 AWG | Black | 7 Strands / 26 AWG | CATV, MATV | 0.400 (10.16mm) | 10.16 mm | Braid | 95% | RG-11 | 0.258 (6.55mm) | 66 | - | 5000.0' 1524.00m | RoHS Compliant | - | ||
![]() 395011.40.02 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | - | Active | Not Applicable | - | 18 AWG | 75Ohm | - | - | White | Solid | - | 0.275 (6.99mm) | - | Foil, Braid | 100%, 95% | RG-6 | 0.180 (4.57mm) | 83 | - | - | Non-RoHS Compliant | - | ||
![]() 395029.52.02 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | - | Active | Not Applicable | - | 14 AWG | 75Ohm | - | - | White | Solid | CATV, MATV, RF Signal | 0.405 (10.29mm) | - | Foil, Braid | 100%, 95% | RG-11 | 0.280 (7.11mm) | 83 | Flame Retardant | 3000.0' 914.40m | Non-RoHS Compliant | - | ||
![]() C1164.OSP General Cable/Carol Brand | In Stock | - | - | - | - | Semi Solid Polyethylene (SSP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | Active | - | - | 22 AWG | 93Ohm | - | - | - | Solid | Computer | 0.242 (6.15mm) | - | Braid | 95% | RG-62 | 0.146 (3.71mm) | 84 | - | - | Non-RoHS Compliant | - | ||
![]() DBRF195P.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Fluorinated Ethylene Propylene (FFEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Plenum | - | - | Active | - | - | - | 50Ohm | - | - | Black | Solid | - | 0.175 (4.45mm) | - | Foil, Braid | 100%, 90% | RG-58 | 0.110 (2.79mm) | 80 | Flame Retardant | 1000.0' 304.80m | Non-RoHS Compliant | - | ||
![]() DBRF240.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Polyethylene (PE) | Flexfoil®, Copper, Tinned | Coaxial | - | - | Active | - | - | - | 50Ohm | - | - | Black | Solid | - | 0.240 (6.10mm) | - | Foil, Braid | 100%, 90% | RG-8 | 0.150 (3.81mm) | 84 | - | 1000.0' 304.80m | Non-RoHS Compliant | - | ||
![]() C1160.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | Black | 18 AWG (0.90mm2) | 75Ohms | Coaxial | 18 AWG | Black | 7 Strands / 26 AWG | CATV, MATV | 0.400 (10.16mm) | 10.16 mm | Braid | 95% | RG-11 | 0.258 (6.55mm) | 66 | - | 500.0' 152.40m | RoHS Compliant | - | ||
![]() C5889.37.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | PVC | - | Active | 1 (Unlimited) | White | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | White | Solid | CATV, MATV | 0.292 (7.42mm) | 7.4168 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | 0.177 (4.50mm) | 85 | Quad Shield | 2150.0' 655.32m | RoHS Compliant | - | ||
![]() C1103.18.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | - | Active | 1 (Unlimited) | White | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | White | 7 Strands / 30 AWG | CATV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | 0.146 (3.71mm) | 78 | - | 500.0' 152.40m | RoHS Compliant | - | ||
![]() C1135.41.02 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | White | 22 AWG (0.32mm2) | 80Ohms | Coaxial | 22 AWG | White | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() C5025.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | Black | 14 AWG | 75Ohms | Coaxial | 20 AWG | Black | Solid | RF Signal, Video | 0.405 (10.29mm) | 4.191 mm | Foil, Braid | - | RG-11 | 0.285 (7.24mm) | 83 | - | 500.0' 152.40m | RoHS Compliant | - | ||
![]() C1106.41.04 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | Orange | 23 AWG | 73Ohms | Coaxial | 23 AWG | Orange | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | RoHS Compliant | - | ||
![]() 395029.52.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | - | Active | Not Applicable | - | 14 AWG | 75Ohm | - | - | Black | Solid | CATV, MATV, RF Signal | 0.405 (10.29mm) | - | Foil, Braid | 100%, 95% | RG-11 | 0.280 (7.11mm) | 83 | Flame Retardant | 3000.0' 914.40m | Non-RoHS Compliant | - | ||
![]() C5043.44.01 General Cable/Carol Brand | In Stock | - | - | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Polyethylene (PE) | Flexfoil®, Aluminum | Coaxial | - | - | Active | - | - | 14 AWG | 75Ohm | - | - | Black | Solid | CATV, MATV, RF Signal | 0.395 (10.03mm) | - | Foil, Braid | 100%, 60% | RG-11 | 0.280 (7.11mm) | 85 | Direct Burial, MoistureGuard™ | 2500.0' 762.00m | Non-RoHS Compliant | - |