- Cable Types
- Conductor Material
- Conductor Strand
- Dielectric Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Part Status
- RoHS Status
- Wire Gauge
- Impedance
Attribute column
Manufacturer
General Cable Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8024.41.01 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 22 AWG (0.36mm2) | 71Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | 0.144 (3.66mm) | 78 | 18 AWG Unshielded Pair | 1000.0' 304.80m | RoHS Compliant | ||
![]() C5889.30.02 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | PVC | Active | 1 (Unlimited) | White | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | White | Solid | CATV, MATV | 0.292 (7.42mm) | 7.4168 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | 0.177 (4.50mm) | 85 | Quad Shield | 1000.0' 304.80m | RoHS Compliant | ||
![]() C8025.38.86 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Obsolete | 1 (Unlimited) | Natural | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | Natural | 7 Strands / 30 AWG | CCTV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | 0.144 (3.66mm) | 78 | 22 AWG Shielded Pair | 500.0' 152.40m | RoHS Compliant | ||
![]() C5043.46.01 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Polyethylene (PE) | Flexfoil®, Aluminum | Coaxial | PE | Obsolete | 1 (Unlimited) | Black | 14 AWG (2.08mm2) | 75Ohms | Coaxial | 14 AWG | Black | Solid | Direct Burial, Flooded | 0.395 (10.03mm) | 10.033 mm | Foil, Braid | 100%, 60% | RG-11 | 0.280 (7.11mm) | 85 | MoistureGuard™ | 5000.0' 1524.00m | RoHS Compliant | ||
![]() C8025.41.86 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Natural | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | Natural | 7 Strands / 30 AWG | CCTV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | 0.144 (3.66mm) | 78 | 22 AWG Shielded Pair | 1000.0' 304.80m | RoHS Compliant | ||
![]() C1188.41.05 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | Yellow | 20 AWG (0.62mm2) | 50Ohms | Coaxial | 20 AWG | Yellow | 19 Strands / 32 AWG | Network, RF Signal | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58A | 0.114 (2.90mm) | 78 | - | 1000.0' 304.80m | RoHS Compliant | ||
![]() C1160.43.01 General Cable/Carol Brand | In Stock | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 18 AWG (0.90mm2) | 75Ohms | Coaxial | 18 AWG | Black | 7 Strands / 26 AWG | CATV, MATV | 0.400 (10.16mm) | 10.16 mm | Braid | 95% | RG-11 | 0.258 (6.55mm) | 66 | - | 2000.0' 609.60m | RoHS Compliant | ||
![]() C8025.18.01 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CCTV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | 0.144 (3.66mm) | 78 | 22 AWG Shielded Pair | 500.0' 152.40m | RoHS Compliant | ||
![]() C8000.39.01 General Cable/Carol Brand | In Stock | - | - | Solid Polyethylene (PE) | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | PVC | Active | 1 (Unlimited) | Black | 20 AWG | 100Ohms | - | 20 AWG | Black | 7 Strands / 28 AWG | Data Transmission, PLC | 0.330 (8.38mm) | 8.382 mm | Foil, Braid | 100%, 90% | - | 0.022 (0.56mm) | 66 | - | 1640.0' 500.00m | RoHS Compliant | ||
![]() 395011.46.01 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | 18 AWG | 75Ohm | - | - | Black | Solid | - | 0.275 (6.99mm) | - | Foil, Braid | 100%, 95% | RG-6 | 0.180 (4.57mm) | 83 | - | 5000.0' 1524.00m | Non-RoHS Compliant | ||
![]() 395029.40.02 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | 14 AWG | 75Ohm | - | - | White | Solid | CATV, MATV, RF Signal | 0.405 (10.29mm) | - | Foil, Braid | 100%, 95% | RG-11 | 0.280 (7.11mm) | 83 | Flame Retardant | - | Non-RoHS Compliant | ||
![]() 395011.40.01 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | 18 AWG | 75Ohm | - | - | Black | Solid | - | 0.275 (6.99mm) | - | Foil, Braid | 100%, 95% | RG-6 | 0.180 (4.57mm) | 83 | - | - | Non-RoHS Compliant | ||
![]() C1142.41.86 General Cable/Carol Brand | In Stock | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | Active | - | - | 20 AWG | 71Ohm | - | - | Natural | Solid | CATV | 0.234 (5.94mm) | - | Braid | 95% | RG-59 | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | Non-RoHS Compliant | ||
![]() C5761.46.01 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Bare | Coaxial | - | Active | - | - | 18 AWG | 75Ohm | - | - | Black | Solid | CCTV | 0.275 (6.99mm) | - | Foil, Braid | 100%, 95% | RG-6 | 0.180 (4.57mm) | 83 | - | 5000.0' 1524.00m | Non-RoHS Compliant | ||
![]() DBRF300.41.01 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Copper, Bare | Polyethylene (PE) | Flexfoil®, Copper, Tinned | Coaxial | - | Active | - | - | - | 50Ohm | - | - | Black | Solid | - | 0.300 (7.62mm) | - | Foil, Braid | 100%, 90% | RG-8 | 0.190 (4.83mm) | 85 | - | 1000.0' 304.80m | Non-RoHS Compliant | ||
![]() 495027.40.86 General Cable/Carol Brand | In Stock | - | - | Fluoropolymer (FP) | Copper, Bare | Polyvinylidene Fluoride (PVDF) | Flexfoil®, Copper, Tinned | Coaxial - Plenum | - | Active | Not Applicable | - | 14 AWG | 75Ohm | - | - | Natural | Solid | CATV, MATV, RF Signal | 0.348 (8.84mm) | - | Foil, Braid | 100%, 95% | RG-11 | 0.280 (7.11mm) | 84 | - | - | Non-RoHS Compliant | ||
![]() 395029.41.01 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | 14 AWG | 75Ohm | - | - | Black | Solid | CATV, MATV, RF Signal | 0.405 (10.29mm) | - | Foil, Braid | 100%, 95% | RG-11 | 0.280 (7.11mm) | 83 | Flame Retardant | 1000.0' 304.80m | Non-RoHS Compliant | ||
![]() DBRF300R.41.01 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | - | - | - | 50Ohm | - | - | Black | Solid | - | 0.300 (7.62mm) | - | Foil, Braid | 100%, 90% | RG-8 | 0.190 (4.83mm) | 85 | Flame Retardant | 1000.0' 304.80m | Non-RoHS Compliant | ||
![]() DBRF195PU.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Thermoplastic Polyurethane (TPU) | - | Coaxial | - | Active | - | - | - | - | - | - | Black | Solid | - | - | - | - | - | - | - | - | - | 1000.0' 304.80m | Non-RoHS Compliant | ||
![]() C5886.38.01 General Cable/Carol Brand | In Stock | - | - | Foam Polyethylene (FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | - | Active | - | - | 18 AWG | 75Ohm | - | - | Black | Solid | CATV | 0.275 (6.99mm) | - | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 83 | - | 500.0' 152.40m | Non-RoHS Compliant |