- Cable Types
- Conductor Material
- Conductor Strand
- Dielectric Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Part Status
- RoHS Status
- Wire Gauge
- Impedance
Attribute column
Manufacturer
General Cable Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8028.23.02 General Cable/Carol Brand | In Stock | - | - | - | Foam Polyethylene (FPE), Poly-Vinyl Chloride (PVC) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | Active | - | - | - | 18 AWG, 20 AWG | 71Ohm | - | - | White | - | CCTV | - | - | Braid | 95% | RG-59 | - | 0.010 (0.25mm), 0.144 (3.66mm) | 78 | 18 AWG Unshielded Pair | - | - | Non-RoHS Compliant | - | ||
![]() C8028.41.86 General Cable/Carol Brand | In Stock | - | - | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Natural | 18 AWG (0.82mm2) | 71Ohms | Coaxial | 18 AWG | Natural | Solid | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C8027.18.01 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 22 AWG (0.36mm2) | 71Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | 18 AWG Shielded Pair | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C8024.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 22 AWG (0.36mm2) | 71Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | 18 AWG Unshielded Pair | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C8025.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CCTV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | 22 AWG Shielded Pair | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C8030.38.86 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Natural | 20 AWG (0.52mm2) | 75Ohms | Coaxial | 20 AWG | Natural | Solid | CCTV | 0.200 (5.08mm) | 5.08 mm | Braid | 95% | RG-59 | - | 0.135 (3.43mm) | 83 | 18 AWG Unshielded Pair | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C8028.25.02 General Cable/Carol Brand | In Stock | - | - | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | White | 18 AWG (0.82mm2) | 71Ohms | Coaxial | 18 AWG | White | Solid | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1106.41.07 General Cable/Carol Brand | In Stock | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Blue | 23 AWG | 73Ohms | Coaxial | 23 AWG | Blue | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C8027.25.01 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 22 AWG (0.36mm2) | 71Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | 18 AWG Shielded Pair | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C3579.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | - | Natural | 20 AWG (0.62mm2) | 50Ohms | Coaxial | 20 AWG | Natural | 19 Strands / 32 AWG | Network | 0.165 (4.19mm) | 4.191 mm | Foil, Braid | 100%, 95% | RG-58 | - | 0.100 (2.54mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C8001.41.86 General Cable/Carol Brand | In Stock | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | PVC | Active | 1 (Unlimited) | - | Natural | 20 AWG | 78Ohms | - | 20 AWG | Natural | 7 Strands / 28 AWG | Data Transmission, PLC | 0.242 (6.15mm) | 6.1468 mm | Foil, Braid | 100%, 57% | - | - | 0.020 (0.51mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C8000.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Solid Polyethylene (PE) | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | PVC | Active | 1 (Unlimited) | 100Ohm | Black | 20 AWG | 100Ohms | - | 20 AWG | Black | 7 Strands / 28 AWG | Data Transmission, PLC | 0.330 (8.38mm) | 8.382 mm | Foil, Braid | 100%, 90% | - | 8.38 mm | 0.022 (0.56mm) | 66 | - | 500.0' 152.40m | Unknown | RoHS Compliant | Lead Free | ||
![]() C8027.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 22 AWG (0.36mm2) | 71Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | 18 AWG Shielded Pair | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C8001.38.86 General Cable/Carol Brand | In Stock | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | PVC | Active | 1 (Unlimited) | - | Natural | 20 AWG | 78Ohms | - | 20 AWG | Natural | 7 Strands / 28 AWG | Data Transmission, PLC | 0.242 (6.15mm) | 6.1468 mm | Foil, Braid | 100%, 57% | - | - | 0.020 (0.51mm) | 66 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C8014.38.01 General Cable/Carol Brand | In Stock | - | - | - | Polypropylene (PP) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Twinaxial | PVC | Active | 1 (Unlimited) | 150Ohm | Black | 22 AWG | 150Ohms | - | 22 AWG | Black | 19 Strands / 34 AWG | Data Transmission, PLC | 0.360 (9.14mm) | 9.144 mm | Foil | 100% | - | 9.14 mm | 0.051 (1.30mm) | 78 | 22 AWG Drain Wire | 500.0' 152.40m | Unknown | RoHS Compliant | - | ||
![]() C8000.12.01 General Cable/Carol Brand | In Stock | - | - | Cable | Solid Polyethylene (PE) | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | PVC | Discontinued | 1 (Unlimited) | - | Black | 20 AWG | 100Ohms | - | 20 AWG | Black | 7 Strands / 28 AWG | Data Transmission, PLC | 0.330 (8.38mm) | 8.382 mm | Foil, Braid | 100%, 90% | - | - | 0.022 (0.56mm) | 66 | - | 100.0' 30.48m | - | RoHS Compliant | - | ||
![]() C1158A.21.05 General Cable/Carol Brand | In Stock | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | - | Yellow | 27 AWG | 75Ohms | Coaxial | 27 AWG | Yellow | Solid | CATV, MATV | 0.150 (3.81mm) | 3.81 mm | Braid | 93% | RG-59 Mini | - | 0.100 (2.54mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1155B.21.01 General Cable/Carol Brand | In Stock | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | - | Black | 20 AWG (0.48mm2) | 50Ohms | Coaxial | 20 AWG | Black | 19 Strands / 33 AWG | RF Signal, Video | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58C | - | 0.116 (2.95mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5779.21.10 General Cable/Carol Brand | In Stock | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Thinnet - Plenum | PVC | Active | 1 (Unlimited) | - | Grey | 20 AWG (0.62mm2) | 50Ohms | - | 20 AWG | Gray | 19 Strands / 32 AWG | Network | 0.186 (4.72mm) | 4.7244 mm | Foil, Braid | 100%, 81% | RG-58 | - | 0.100 (2.54mm) | 80 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1166.41.10 General Cable | In Stock | - | - | - | PE | Copper | - | - | - | PVC | - | - | - | Black | - | 50Ohm | Coaxial | 20 AWG | - | - | - | - | 4.953 mm | - | - | - | - | - | - | - | 304.8m | - | RoHS Compliant | - |