- Cable Types
- Conductor Material
- Conductor Strand
- Dielectric Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Part Status
- RoHS Status
- Wire Gauge
- Impedance
Attribute column
Manufacturer
General Cable Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5033.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | - | Flexfoil®, Copper, Tinned | Coaxial | - | Active | 1 (Unlimited) | Black | 14 AWG | - | Coaxial | 14 AWG | Black | - | - | - | - | Foil, Braid | 100%, 61% | RG-11 | - | - | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1155B.45.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Obsolete | 1 (Unlimited) | Black | 20 AWG (0.48mm2) | 50Ohms | Coaxial | 20 AWG | Black | 19 Strands / 33 AWG | RF Signal, Video | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58C | 0.116 (2.95mm) | 66 | - | 4000.0' 1219.20m | - | RoHS Compliant | - | ||
![]() C3500FR.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Bare | - | Copper, Bare | Coaxial | - | Obsolete | 1 (Unlimited) | Natural | 20 AWG | - | Coaxial | 20 AWG | Natural | - | - | - | - | Braid | 95% | RG-59 | - | - | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C802817F.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Polyolefin (PO) | Copper, Bare | Coaxial | PO | Active | 1 (Unlimited) | Black | 20 AWG | 75Ohms | Coaxial | 20 AWG | Black | Solid | CCTV | 0.236 (5.99mm) | 5.9944 mm | Braid | 95% | RG-59 | 0.146 (3.71mm) | 82 | 18 AWG Unshielded Pair | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5779.21.17 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Thinnet - Plenum | PVC | Active | 1 (Unlimited) | Beige | 20 AWG (0.62mm2) | 50Ohms | - | 20 AWG | Beige | 19 Strands / 32 AWG | Network | 0.186 (4.72mm) | 4.7244 mm | Foil, Braid | 100%, 81% | RG-58 | 0.100 (2.54mm) | 80 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C8005.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial | PVC | Obsolete | 1 (Unlimited) | Black | 23 AWG | 73Ohms | Coaxial | 23 AWG | Black | Solid | CATV | 0.242 (6.15mm) | 6.1468 mm | Foil, Braid | 100%, 95% | RG-59, Dual | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | Unknown | RoHS Compliant | Lead Free | ||
![]() C5779.43.10 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Thinnet - Plenum | PVC | Obsolete | 1 (Unlimited) | Grey | 20 AWG (0.62mm2) | 50Ohms | - | 20 AWG | Gray | 19 Strands / 32 AWG | Network | 0.186 (4.72mm) | 4.7244 mm | Foil, Braid | 100%, 81% | RG-58 | 0.100 (2.54mm) | 80 | - | 2000.0' 609.60m | - | RoHS Compliant | - | ||
![]() CF18C0013521 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | Copper, Tinned | Coaxial | - | Active | 1 (Unlimited) | Pink | 18 AWG | - | Coaxial | 18 AWG | Pink | - | - | - | - | Braid | 95% | RG-6 | - | - | - | - | - | RoHS Compliant | - | ||
![]() C5826.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | Obsolete | 1 (Unlimited) | Black | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.270 (6.86mm) | 6.858 mm | Foil, Braid | 100%, 60% | RG-6 | 0.180 (4.57mm) | 85 | 17 AWG Ground Wire | 1000.0' 304.80m | - | RoHS Compliant | Lead Free | ||
![]() C5775ACS.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | Obsolete | 1 (Unlimited) | Black | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | 0.177 (4.50mm) | 85 | - | 1000.0' 304.80m | - | Non-RoHS Compliant | - | ||
![]() C114217F.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Polyolefin (PO) | Copper, Bare | Coaxial | PO | Obsolete | 1 (Unlimited) | Black | 20 AWG | 75Ohms | Coaxial | 20 AWG | Black | Solid | CCTV | 0.236 (5.99mm) | 5.9944 mm | Braid | 95% | RG-59 | 0.146 (3.71mm) | 82 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() 495015.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Fluoropolymer (FP) | Copper, Bare | Polyvinylidene Fluoride (PVDF) | Copper, Bare | Coaxial - Plenum | - | Active | Not Applicable | - | 14 AWG | 75Ohm | - | - | Natural | Solid | CATV, MATV, RF Signal | 0.351 (8.92mm) | - | Braid | 95% | RG-11 | 0.280 (7.11mm) | 84 | - | 1000.0' 304.80m | - | Non-RoHS Compliant | - | ||
![]() C8005.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial | PVC | Obsolete | 1 (Unlimited) | Black | 23 AWG | 73Ohms | Coaxial | 23 AWG | Black | Solid | CATV | 0.242 (6.15mm) | 6.1468 mm | Foil, Braid | 100%, 95% | RG-59, Dual | 0.146 (3.71mm) | 66 | - | 500.0' 152.40m | Unknown | RoHS Compliant | Lead Free | ||
![]() C1108.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | Active | 1 (Unlimited) | - | 16 AWG (1.33mm2) | 50Ohm | - | - | Black | 19 Strands / 28 AWG | RF Signal | 0.242 (6.15mm) | - | Braid | 95% | RG-8 Mini | 0.155 (3.94mm) | 80 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C3525.99.02 General Cable/Carol Brand | In Stock | - | - | - | - | Fluoropolymer (FP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Plenum | - | Active | - | - | 18 AWG | 75Ohm | - | - | White | Solid | CATV, RF Signal | 0.264 (6.71mm) | - | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | 0.170 (4.32mm) | 83 | - | - | - | - | - | ||
![]() 4950257.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3950117.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |