- Cable Types
- Conductor Material
- Conductor Strand
- Dielectric Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Part Status
- RoHS Status
- Wire Gauge
- Impedance
Attribute column
Manufacturer
General Cable Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Dielectric Material | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8001.41.07 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Solid Polyethylene (PE) | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | PVC | - | Active | 1 (Unlimited) | 78Ohm | - | - | Blue | - | 20 AWG | 78Ohms | - | 20 AWG | Blue | 7 Strands / 28 AWG | Data Transmission, PLC | 0.242 (6.15mm) | 6.1468 mm | Foil, Braid | 100%, 57% | - | 6.15 mm | 0.020 (0.51mm) | 66 | - | - | 1000.0' 304.80m | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() C1158A.18.01 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Solid Polyethylene (PE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 27 AWG | 75Ohms | Coaxial | 27 AWG | Black | Solid | CATV, MATV | 0.150 (3.81mm) | 3.81 mm | Braid | 93% | RG-59 Mini | 3.81 mm | 0.100 (2.54mm) | 66 | - | - | 500.0' 152.40m | - | Unknown | RoHS Compliant | - | ||
![]() C1158A.21.01 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Solid Polyethylene (PE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 27 AWG | 75Ohms | Coaxial | 27 AWG | Black | Solid | CATV, MATV | 0.150 (3.81mm) | 3.81 mm | Braid | 93% | RG-59 Mini | 3.81 mm | 0.100 (2.54mm) | 66 | - | - | 1000.0' 304.80m | - | Unknown | RoHS Compliant | - | ||
![]() C5785.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Aluminum | Solid Polyethylene (PE) | 8.164663kg | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | UL | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.292 (7.42mm) | 7.4168 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.177 (4.50mm) | 85 | Quad Shield | 228.6mm | 500.0' 152.40m | 292.1mm | - | RoHS Compliant | - | ||
![]() C5889.31.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Cellular (Foam) Polyethylene (Cellular FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV, MATV | 0.292 (7.42mm) | 7.4168 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.177 (4.50mm) | 85 | Quad Shield | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C8028.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Solid Polyethylene (PE) | 27.215542kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | UL | 18 AWG (0.82mm2) | 71Ohms | Coaxial | 18 AWG | Black | Solid | CCTV | 0.238 (6.05mm) | 6.0452 mm | Braid | 95% | RG-59 | - | 0.144 (3.66mm) | 78 | - | 304.8mm | 1000.0' 304.80m | 406.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() C3521.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Fluoropolymer (FP) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Plenum | PVC | - | Active | 1 (Unlimited) | - | - | - | Natural | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Natural | Solid | RF Signal, Video | 0.233 (5.92mm) | 5.9182 mm | Foil, Braid | 100%, 95% | RG-6 | - | 0.170 (4.32mm) | 86 | - | - | 1000.0' 304.80m | - | - | Non-RoHS Compliant | Exempt | ||
![]() C3519.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Cellular (Foam) Fluoro-Polymer (Cellular FP) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial - Plenum | PVC | - | Active | 1 (Unlimited) | - | - | - | Natural | - | 19 AWG (0.65mm2) | 50Ohms | Coaxial | 19 AWG | Natural | Solid | Network, RF Signal | 0.161 (4.09mm) | 4.0894 mm | Braid | 95% | RG-58 | - | 0.102 (2.59mm) | 82 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C5889.41.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | 100 | Cellular (Foam) Polyethylene (Cellular FPE) | 14.061363kg | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV, MATV | 0.292 (7.42mm) | 7.4168 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.177 (4.50mm) | 85 | Quad Shield | 304.8mm | 1000.0' 304.80m | 304.8mm | - | RoHS Compliant | - | ||
![]() C8029.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Solid Polyethylene (PE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Plenum | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | UL | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | RF Signal, Video | 0.270 (6.86mm) | 6.858 mm | Foil, Braid | 100%, 95% | RG-6 | - | 0.177 (4.50mm) | 85 | 18 AWG Unshielded Pair | - | 1000.0' 304.80m | - | - | RoHS Compliant | Lead Free | ||
![]() C3525.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Fluoropolymer (FP) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Plenum | PVC | - | Active | 1 (Unlimited) | - | - | - | Natural | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Natural | Solid | RF Signal, Video | 0.226 (5.74mm) | 5.7404 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.170 (4.32mm) | 86 | Quad Shield | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C1198.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Cellular (Foam) Polyethylene (Cellular FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 11 AWG | 50Ohms | Coaxial | 11 AWG | Black | 19 Strands / 24 AWG | RF Signal | 0.405 (10.29mm) | 10.287 mm | Braid | 95% | RG-8 | - | 0.285 (7.24mm) | 78 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C1154.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Solid Polyethylene (PE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 13 AWG (2.88mm2) | 52Ohms | Coaxial | 13 AWG | Black | 7 Strands / 21 AWG | RF Signal | 0.405 (10.29mm) | 10.287 mm | Braid | 95% | RG-8 | - | 0.285 (7.24mm) | 66 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C5039.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Cellular (Foam) Polyethylene (Cellular FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | UL | 14 AWG (2.08mm2) | 75Ohms | Coaxial | 14 AWG | Black | Solid | CATV | 0.395 (10.03mm) | 10.033 mm | Foil, Braid | 100%, 60% | RG-11 | - | 0.280 (7.11mm) | 85 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | Lead Free | ||
![]() C3528.41.02 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Cellular (Foam) Polyethylene (Cellular FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Plenum | PVC | - | Obsolete | 1 (Unlimited) | - | - | - | White | - | 14 AWG (2.08mm2) | 75Ohms | Coaxial | 14 AWG | White | Solid | CATV, MATV, RF Signal | 0.351 (8.92mm) | 8.9154 mm | Foil, Braid | 100%, 60% | RG-11 | - | 0.280 (7.11mm) | 82 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C5886.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Solid Polyethylene (PE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | - | 0.177 (4.50mm) | 85 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C1188.21.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Cellular (Foam) Polyethylene (Cellular FPE) | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 20 AWG (0.62mm2) | 50Ohms | Coaxial | 20 AWG | Black | 19 Strands / 32 AWG | Network, RF Signal | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58A | - | 0.114 (2.90mm) | 78 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | - | ||
![]() C3519.41.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Cellular (Foam) Fluoro-Polymer (Cellular FP) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial - Plenum | PVC | - | Active | 1 (Unlimited) | - | - | - | White | - | 19 AWG (0.65mm2) | 50Ohms | Coaxial | 19 AWG | White | Solid | Network, RF Signal | 0.161 (4.09mm) | 4.0894 mm | Braid | 95% | RG-58 | - | 0.102 (2.59mm) | 82 | - | - | 1000.0' 304.80m | - | - | Non-RoHS Compliant | Exempt | ||
![]() C5814ACS.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Coaxial | PVC | -30°C~75°C | Active | 1 (Unlimited) | - | 75°C | -30°C | Black | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | Analog Video | 0.274 (6.96mm) | 6.9596 mm | - | - | RG-6 | - | 0.204 (5.18mm) | 82 | - | - | 1000.0' 304.80m | - | - | Non-RoHS Compliant | - | ||
![]() C5776.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Cellular (Foam) Polyethylene (Cellular FPE) | - | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | Active | 1 (Unlimited) | - | - | - | Black | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.267 (6.78mm) | 6.7818 mm | Foil, Braid | 100%, 95% | RG-6 | - | 0.177 (4.50mm) | 85 | - | - | 1000.0' 304.80m | - | - | RoHS Compliant | Contains Lead |