- Cable Types
- Conductor Material
- Conductor Strand
- Dielectric Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Part Status
- RoHS Status
- Wire Gauge
- Impedance
Attribute column
Manufacturer
General Cable Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1108A.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 16 AWG (1.33mm2) | 50Ohms | Coaxial | 16 AWG | Black | 19 Strands / 28 AWG | RF Signal | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-8 Mini | - | 0.155 (3.94mm) | 80 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C5770.30.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | Active | 1 (Unlimited) | Black | 22 AWG (0.32mm2) | 80Ohms | Coaxial | 22 AWG | Black | Solid | CATV | 0.231 (5.87mm) | 5.8674 mm | Foil, Braid | 100%, 40% | RG-59 | - | 0.144 (3.66mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | Contains Lead | ||
![]() C5761.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.270 (6.86mm) | 6.858 mm | Foil, Braid | 100%, 95% | RG-6 | - | 0.180 (4.57mm) | 85 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C3523.41.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Plenum | PVC | Active | 1 (Unlimited) | White | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | White | Solid | CATV, MATV, RF Signal | 0.226 (5.74mm) | 5.7404 mm | Foil, Braid | 100%, 95% | RG-6 | - | 0.170 (4.32mm) | 86 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5761.41.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | White | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | White | Solid | CATV | 0.270 (6.86mm) | 6.858 mm | Foil, Braid | 100%, 95% | RG-6 | - | 0.180 (4.57mm) | 85 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1142.38.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 20 AWG (0.52mm2) | 71Ohms | Coaxial | 20 AWG | Black | Solid | CCTV | 0.234 (5.94mm) | 5.9436 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 78 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1155.21.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | Black | 20 AWG (0.48mm2) | 50Ohms | Coaxial | 20 AWG | Black | 19 Strands / 33 AWG | RF Signal, Video | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58 | - | 0.116 (2.95mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1156.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | Black | 26 AWG (0.14mm2) | 50Ohms | Coaxial | 26 AWG | Black | 7 Strands / 34 AWG | RF Signal, Video | 0.103 (2.62mm) | 2.6162 mm | Braid | 88% | RG-174 | - | 0.060 (1.52mm) | 66 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() 395011.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Foam Polyethylene (FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Riser | - | Active | Not Applicable | - | 18 AWG | 75Ohm | - | - | White | Solid | - | 0.275 (6.99mm) | - | Foil, Braid | 100%, 95% | RG-6 | - | 0.180 (4.57mm) | 83 | - | 1000.0' 304.80m | - | Non-RoHS Compliant | - | ||
![]() C1155.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Copper, Tinned | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | Black | 20 AWG (0.48mm2) | 50Ohms | Coaxial | 20 AWG | Black | 19 Strands / 33 AWG | RF Signal, Video | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58 | - | 0.116 (2.95mm) | 66 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1106.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 23 AWG | 73Ohms | Coaxial | 23 AWG | Black | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 66 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C5770.30.02 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | Active | 1 (Unlimited) | White | 22 AWG (0.32mm2) | 80Ohms | Coaxial | 22 AWG | White | Solid | CATV | 0.231 (5.87mm) | 5.8674 mm | Foil, Braid | 100%, 40% | RG-59 | - | 0.144 (3.66mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5886.37.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | PVC | Active | 1 (Unlimited) | Black | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | - | 0.177 (4.50mm) | 85 | - | 2150.0' 655.32m | - | RoHS Compliant | - | ||
![]() C1103.30.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | Black | 22 AWG (0.36mm2) | 76Ohms | Coaxial | 22 AWG | Black | 7 Strands / 30 AWG | CATV | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1178A.46.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | PVC | Active | 1 (Unlimited) | Black | 20 AWG (0.48mm2) | 50Ohms | Coaxial | 20 AWG | Black | 19 Strands / 33 AWG | Network, RF Signal | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58A | - | 0.116 (2.95mm) | 66 | - | 5000.0' 1524.00m | - | RoHS Compliant | - | ||
![]() C3527.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Fluoropolymer (FP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Plenum | PVC | Active | 1 (Unlimited) | Natural | 20 AWG | 75Ohms | Coaxial | 20 AWG | Natural | Solid | RF Signal, Video | 0.235 (5.97mm) | 5.969 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-59 | - | 0.135 (3.43mm) | 84 | Quad Shield | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1164.30.01 General Cable/Carol Brand | In Stock | - | - | - | - | Semi Solid Polyethylene (SSP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | Active | 1 (Unlimited) | Black | 22 AWG (0.32mm2) | 93Ohms | Coaxial | 22 AWG | Black | Solid | Network, RF Signal | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-62 | - | 0.144 (3.66mm) | 84 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5775.18.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | Obsolete | 1 (Unlimited) | Black | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | 6.98 mm | 0.177 (4.50mm) | 85 | - | 500.0' 152.40m | Unknown | RoHS Compliant | - | ||
![]() C5780.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | Active | 1 (Unlimited) | Black | 20 AWG (0.52mm2) | 75Ohms | Coaxial | 20 AWG | Black | Solid | MATV | 0.234 (5.94mm) | 5.9436 mm | Foil, Braid | 100%, 40% | RG-59 | - | 0.144 (3.66mm) | 85 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C5889.30.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Riser | PVC | Active | 1 (Unlimited) | Black | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV, MATV | 0.292 (7.42mm) | 7.4168 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.177 (4.50mm) | 85 | Quad Shield | 1000.0' 304.80m | - | RoHS Compliant | - |