- Cable Types
- Conductor Material
- Conductor Strand
- Dielectric Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Part Status
- RoHS Status
- Wire Gauge
- Impedance
Attribute column
Manufacturer
General Cable Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Wire Gauge | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Cable Group | Outside Diameter | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1164.18.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Semi Solid Polyethylene (SSP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 22 AWG (0.32mm2) | 93Ohms | Coaxial | 22 AWG | Black | Solid | Network, RF Signal | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-62 | 6.15 mm | 0.144 (3.66mm) | 84 | - | 500.0' 152.40m | Unknown | RoHS Compliant | Contains Lead | ||
![]() C5775.25.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | UL | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | - | 0.177 (4.50mm) | 85 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1166.25.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | 1166 | Active | 1 (Unlimited) | - | - | Black | - | 20 AWG (0.52mm2) | 50Ohms | Coaxial | 20 AWG | Black | Solid | Network, RF Signal | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58 | - | 0.116 (2.95mm) | 66 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1102.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Polyethylene (PE) | Copper, Bare | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 20 AWG | 75Ohms | Coaxial | 20 AWG | Black | Solid | CATV, MATV, Network | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 82 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C8030.38.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial - Plenum | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 20 AWG (0.52mm2) | 75Ohms | Coaxial | 20 AWG | Black | Solid | CCTV | 0.200 (5.08mm) | 5.08 mm | Braid | 95% | RG-59 | - | 0.135 (3.43mm) | 83 | 18 AWG Unshielded Pair | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C3526.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial - Plenum | PVC | - | - | Active | 1 (Unlimited) | - | - | Natural | - | 20 AWG (0.52mm2) | 75Ohms | Coaxial | 20 AWG | Natural | Solid | RF Signal, Video | 0.202 (5.13mm) | 5.1308 mm | Foil, Braid | 100%, 65% | RG-59 | - | 0.135 (3.43mm) | 84 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() 495023.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Fluoropolymer (FP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial - Plenum | - | - | - | Active | Not Applicable | - | - | - | UL | 20 AWG | 75Ohm | - | - | Natural | Solid | CATV, MATV, RF Signal | 0.199 (5.06mm) | - | Foil, Braid | 100%, 95% | RG-59 | - | 0.135 (3.43mm) | 84 | - | 1000.0' 304.80m | - | Non-RoHS Compliant | - | ||
![]() C1135.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 22 AWG (0.32mm2) | 80Ohms | Coaxial | 22 AWG | Black | Solid | RF Signal, Video | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 78 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1198.42.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 11 AWG | 50Ohms | Coaxial | 11 AWG | Black | 19 Strands / 24 AWG | RF Signal | 0.405 (10.29mm) | 10.287 mm | Braid | 95% | RG-8 | - | 0.285 (7.24mm) | 78 | - | 1500.0' 457.20m | - | RoHS Compliant | - | ||
![]() C1110.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 22 AWG (0.32mm2) | 73Ohms | Coaxial | 22 AWG | Black | Solid | RF Signal | 0.242 (6.15mm) | 6.1468 mm | Braid | 70% | RG-59 | - | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C1198.38.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 11 AWG | 50Ohms | Coaxial | 11 AWG | Black | 19 Strands / 24 AWG | RF Signal | 0.405 (10.29mm) | 10.287 mm | Braid | 95% | RG-8 | - | 0.285 (7.24mm) | 78 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1102.30.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Polyethylene (PE) | Copper, Bare | Coaxial | PE | - | - | Active | 1 (Unlimited) | - | - | Black | - | 20 AWG | 75Ohms | Coaxial | 20 AWG | Black | Solid | CATV, MATV, Network | 0.242 (6.15mm) | 6.1468 mm | Braid | 95% | RG-59 | - | 0.146 (3.71mm) | 82 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C3579.41.02 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | White | - | 20 AWG (0.62mm2) | 50Ohms | Coaxial | 20 AWG | White | 19 Strands / 32 AWG | Network | 0.165 (4.19mm) | 4.191 mm | Foil, Braid | 100%, 95% | RG-58 | - | 0.100 (2.54mm) | 78 | - | 1000.0' 304.80m | - | Non-RoHS Compliant | Exempt | ||
![]() C5775.37.01 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | - | 0.177 (4.50mm) | 85 | - | 2150.0' 655.32m | - | RoHS Compliant | - | ||
![]() C5775.41.05 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Yellow | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | - | 0.177 (4.50mm) | 85 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5920.18.92 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Blue | Solid | CATV | - | - | Foil, Braid | 100%, 90%, 100%, 90% | RG-6 | - | - | - | Quad Shield | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C5775.30.05 General Cable/Carol Brand | In Stock | - | - | - | - | Cellular (Foam) Polyethylene (Cellular FPE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Yellow | Solid | CATV | 0.263 (6.68mm) | 6.6802 mm | Foil, Braid | 100%, 60% | RG-6 | - | 0.177 (4.50mm) | 85 | - | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5785.41.05 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Yellow | Solid | CATV | 0.292 (7.42mm) | 7.4168 mm | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | 0.177 (4.50mm) | 85 | Quad Shield | 1000.0' 304.80m | - | RoHS Compliant | - | ||
![]() C5822.18.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | PVC | - | - | Active | 1 (Unlimited) | - | - | Black | - | 18 AWG (0.82mm2) | 75Ohms | Coaxial | 18 AWG | Black | Solid | LAN | 0.267 (6.78mm) | 6.7818 mm | Foil, Braid | 100%, 60% | RG-6 | - | 0.180 (4.57mm) | 85 | - | 500.0' 152.40m | - | RoHS Compliant | - | ||
![]() C1166.30.01 General Cable/Carol Brand | In Stock | - | - | - | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | PVC | - | 1166 | Active | 1 (Unlimited) | - | - | Black | - | 20 AWG (0.52mm2) | 50Ohms | Coaxial | 20 AWG | Black | Solid | Network, RF Signal | 0.195 (4.95mm) | 4.953 mm | Braid | 95% | RG-58 | - | 0.116 (2.95mm) | 66 | - | 1000.0' 304.80m | - | RoHS Compliant | - |