- Bend Radius
- Cladding Diameter
- Core Diameter
- Jacket (Insulation) Diameter
- Jacket Color
- Operating Temperature
- Part Status
- Series
- Style
- Tensile Strength
- Type
- Factory Lead Time
Attribute column
Manufacturer
General Cable Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Jacket (Insulation) Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Bend Radius | Core Diameter | Cladding Diameter | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQ0124M1A-DWB General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Polyethylene (PE) | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Black | 0.440 (11.18mm) | 81.6kg | 111.76mm | 9μm | 125μm | - | - | ||
![]() BL0244M1Z General Cable/Carol Brand | In Stock | - | - | - | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.360 (9.14mm) | 90.7kg | 91.44mm | 50μm | 125μm | - | - | ||
![]() BL0361A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.610 (15.49mm) | 176.9kg | 154.94mm | 50μm | 125μm | - | - | ||
![]() BL0361A1R.BK General Cable/Carol Brand | In Stock | - | - | - | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.660 (16.76mm) | 176.9kg | 167.64mm | 50μm | 125μm | - | - | ||
![]() BE0361ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | - | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.730 (18.54mm) | 136.1kg | 185.42mm | 50μm | 125μm | - | - | ||
![]() BE0241PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | - | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.700 (17.78mm) | 136.1kg | 177.8mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BI0021PNZ General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.170 (4.32mm) | 29.5kg | 43.18mm | 50μm | 125μm | - | OFNR | ||
![]() BL0361P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.650 (16.51mm) | 152.0kg | 165.1mm | 50μm | 125μm | - | - | ||
![]() BE1444M1Z General Cable/Carol Brand | In Stock | - | - | - | - | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.630 (16.00mm) | 90.7kg | 160.02mm | 50μm | 125μm | - | - | ||
![]() AP0121ANU General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Yellow | 0.227 (5.77mm) | 54.4kg | 57.66mm | 9μm | 125μm | - | - | ||
![]() BI0181P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.460 (11.68mm) | 90.7kg | 116.84mm | 50μm | 125μm | - | - | ||
![]() BL0364M1D-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.370 (9.40mm) | 81.6kg | 93.98mm | 50μm | 125μm | - | - | ||
![]() BE0364M1M-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.400 (10.16mm) | 81.6kg | 101.6mm | 50μm | 125μm | - | - | ||
![]() BL0241ANR.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.340 (8.64mm) | 50.8kg | 86.36mm | 50μm | 125μm | - | - | ||
![]() CG0601ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.850 (21.59mm) | 136.1kg | 215.9mm | 62.5μm | 125μm | - | - | ||
![]() BE0361P1D General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Fluoropolymer | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.610 (15.49mm) | 152.0kg | 154.94mm | 50μm | 125μm | - | - | ||
![]() BE0061PNR General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.200 (5.08mm) | 29.5kg | 50.8mm | 50μm | 125μm | - | OFNR | ||
![]() BI0181ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.310 (7.87mm) | 50.8kg | 78.74mm | 50μm | 125μm | - | OFNP | ||
![]() CG0484M1M-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.400 (10.16mm) | 81.6kg | 101.6mm | 62.5μm | 125μm | - | - | ||
![]() BE0361P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.650 (16.51mm) | 152.0kg | 165.1mm | 50μm | 125μm | - | - |