- Bend Radius
- Cladding Diameter
- Core Diameter
- Jacket (Insulation) Diameter
- Jacket Color
- Operating Temperature
- Part Status
- Series
- Style
- Tensile Strength
- Type
- Factory Lead Time
Attribute column
Manufacturer
General Cable Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Bend Radius | Core Diameter | Cladding Diameter | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP0101ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Black | 0.220 (5.59mm) | 54.4kg | 55.88mm | 9μm | 125μm | - | OFNP | ||
![]() BI0041PNU-ILPA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.490 (12.45mm) | 74.8kg | 124.46mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BI0101ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.220 (5.59mm) | 54.4kg | 55.88mm | 50μm | 125μm | - | OFNP | ||
![]() BL0964M1Z General Cable/Carol Brand | In Stock | - | - | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.510 (12.95mm) | 90.7kg | 129.54mm | 50μm | 125μm | - | - | ||
![]() BE0041ANR-ILRA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.570 (14.48mm) | 74.8kg | 144.78mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCR | ||
![]() AP0481A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Black | 0.640 (16.26mm) | 176.9kg | 162.56mm | 9μm | 125μm | - | - | ||
![]() BE0481ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.800 (20.32mm) | 136.1kg | 203.2mm | 50μm | 125μm | - | - | ||
![]() BL0481P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.630 (16.00mm) | 152.0kg | 160.02mm | 50μm | 125μm | - | - | ||
![]() BE0961P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.890 (22.61mm) | 303.9kg | 226.06mm | 50μm | 125μm | - | - | ||
![]() CG0961A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.860 (21.84mm) | 303.9kg | 218.44mm | 62.5μm | 125μm | - | - | ||
![]() BL0721ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.950 (24.13mm) | 136.1kg | 241.3mm | 50μm | 125μm | - | - | ||
![]() BL0601A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.670 (17.02mm) | 204.1kg | 170.18mm | 50μm | 125μm | - | - | ||
![]() BE1201A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 1.020 (25.91mm) | 453.6kg | 259.08mm | 50μm | 125μm | - | - | ||
![]() BE0961A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.860 (21.84mm) | 303.9kg | 218.44mm | 50μm | 125μm | - | - | ||
![]() AP0101PNR General Cable/Carol Brand | In Stock | - | - | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Yellow | 0.240 (6.10mm) | 50.8kg | 60.96mm | 9μm | 125μm | - | OFNR | ||
![]() BE0361A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.660 (16.76mm) | 176.9kg | 167.64mm | 50μm | 125μm | - | - | ||
![]() BE0724M1Z General Cable/Carol Brand | In Stock | - | - | - | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.440 (11.18mm) | 90.7kg | 111.76mm | 50μm | 125μm | - | - | ||
![]() BE0364M1Z General Cable/Carol Brand | In Stock | - | - | - | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.380 (9.65mm) | 90.7kg | 96.52mm | 50μm | 125μm | - | - | ||
![]() BI0121ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.220 (5.59mm) | 54.4kg | 55.88mm | 50μm | 125μm | - | OFNP | ||
![]() AP0121ANR.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Black | 0.250 (6.35mm) | 54.4kg | 63.5mm | 9μm | 125μm | - | - |