- Bend Radius
- Cladding Diameter
- Core Diameter
- Jacket (Insulation) Diameter
- Jacket Color
- Operating Temperature
- Part Status
- Series
- Style
- Tensile Strength
- Type
- Factory Lead Time
Attribute column
Manufacturer
General Cable Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Bend Radius | Core Diameter | Cladding Diameter | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BE1201ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 1.100 (27.94mm) | 152.0kg | 279.4mm | 50μm | 125μm | - | - | ||
![]() BE1441A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 1.020 (25.91mm) | 453.6kg | 259.08mm | 50μm | 125μm | - | - | ||
![]() BL0961P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.890 (22.61mm) | 303.9kg | 226.06mm | 50μm | 125μm | - | - | ||
![]() AP0041PNU-ILPA General Cable/Carol Brand | In Stock | - | - | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Yellow | 0.490 (12.45mm) | 74.8kg | 124.46mm | 9μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BL0364M1M-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.400 (10.16mm) | 81.6kg | 101.6mm | 50μm | 125μm | - | - | ||
![]() BE0361P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.640 (16.26mm) | 152.0kg | 162.56mm | 50μm | 125μm | - | - | ||
![]() BE0041ANR.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.200 (5.08mm) | 43.5kg | 50.8mm | 50μm | 125μm | - | - | ||
![]() CG0021ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.170 (4.32mm) | 40.8kg | 43.18mm | 62.5μm | 125μm | - | OFNP | ||
![]() CG0021PNR-ILRA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Orange | 0.520 (13.21mm) | 74.8kg | 132.08mm | 62.5μm | 125μm | Interlocked Aluminum Armor | OFCR | ||
![]() BE0021PNU General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.170 (4.32mm) | 29.5kg | 43.18mm | 50μm | 125μm | - | OFNP | ||
![]() BI0021ANU-ILPA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.490 (12.45mm) | 74.8kg | 124.46mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BI0061PNZ General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.200 (5.08mm) | 29.5kg | 50.8mm | 50μm | 125μm | - | OFNR | ||
![]() BI0061PNR-ILRA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.570 (14.48mm) | 74.8kg | 144.78mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCR | ||
![]() BL0041PNU-ILPA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.490 (12.45mm) | 74.8kg | 124.46mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BE0244M1Z General Cable/Carol Brand | In Stock | - | - | - | -40°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.360 (9.14mm) | 90.7kg | 91.44mm | 50μm | 125μm | - | - | ||
![]() CG0724M1Z General Cable/Carol Brand | In Stock | - | - | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.440 (11.18mm) | 90.7kg | 111.76mm | 62.5μm | 125μm | - | - | ||
![]() BE0601A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.700 (17.78mm) | 204.1kg | 177.8mm | 50μm | 125μm | - | - | ||
![]() BE0721P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.760 (19.30mm) | 226.8kg | 193.04mm | 50μm | 125μm | - | - | ||
![]() BE0601ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.850 (21.59mm) | 136.1kg | 215.9mm | 50μm | 125μm | - | - | ||
![]() BE0481A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.580 (14.73mm) | 176.9kg | 147.32mm | 50μm | 125μm | - | - |