- Bend Radius
- Cladding Diameter
- Core Diameter
- Jacket (Insulation) Diameter
- Jacket Color
- Operating Temperature
- Part Status
- Series
- Style
- Tensile Strength
- Type
- Factory Lead Time
Attribute column
Manufacturer
General Cable Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Bend Radius | Core Diameter | Cladding Diameter | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BL0061ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.180 (4.57mm) | 43.5kg | 45.72mm | 50μm | 125μm | - | OFNP | ||
![]() BI0181P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.470 (11.94mm) | 90.7kg | 119.38mm | 50μm | 125μm | - | - | ||
![]() BL0724M1M-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.430 (10.92mm) | 81.6kg | 109.22mm | 50μm | 125μm | - | - | ||
![]() BL0484M1D-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.370 (9.40mm) | 81.6kg | 93.98mm | 50μm | 125μm | - | - | ||
![]() BI0721P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.740 (18.80mm) | 226.8kg | 187.96mm | 50μm | 125μm | - | - | ||
![]() BI0721PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.950 (24.13mm) | 136.1kg | 241.3mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BL1201PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 1.100 (27.94mm) | 152.0kg | 279.4mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BE0241P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.530 (13.46mm) | 122.5kg | 134.62mm | 50μm | 125μm | - | - | ||
![]() BL0241P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.530 (13.46mm) | 122.5kg | 134.62mm | 50μm | 125μm | - | - | ||
![]() BE0061ANU-ILPA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.490 (12.45mm) | 74.8kg | 124.46mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BE0481P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.630 (16.00mm) | 152.0kg | 160.02mm | 50μm | 125μm | - | - | ||
![]() BE0121ANU-ILPA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.490 (12.45mm) | 74.8kg | 124.46mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BI0601P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.690 (17.53mm) | 181.4kg | 175.26mm | 50μm | 125μm | - | - | ||
![]() BI0481P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.610 (15.49mm) | 152.0kg | 154.94mm | 50μm | 125μm | - | - | ||
![]() CG0481ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.800 (20.32mm) | 136.1kg | 203.2mm | 62.5μm | 125μm | - | - | ||
![]() BI0481ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.800 (20.32mm) | 136.1kg | 203.2mm | 50μm | 125μm | - | - | ||
![]() BI0011SNU3.0 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode, Simplex | Standard | Aqua | 0.118 (3.00mm) | 29.5kg | 29.97mm | 50μm | 125μm | - | - | ||
![]() BI0021PNR-ILRA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.520 (13.21mm) | 74.8kg | 132.08mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCR | ||
![]() BE0101ANU.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.220 (5.59mm) | 54.4kg | 55.88mm | 50μm | 125μm | - | OFNP | ||
![]() CG0481A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.580 (14.73mm) | 176.9kg | 147.32mm | 62.5μm | 125μm | - | - |