- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02726.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | EPDM | 600V | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.650 (16.51mm) | 16.51 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 16.51 mm | 4 | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 89003.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | - | -50°C~105°C | Spool | - | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | Black | - | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | Cord and Cordset | 0.310 (7.87mm) | 7.874 mm | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 5133289E General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Yellow | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | 4.953 mm | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 86913.35.05 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -40°C~90°C | - | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 3 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Yellow | 26/30 | - | 0.330 (8.38mm) | 8.382 mm | - | - | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01311.38T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.305 (7.75mm) | 7.747 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 2133779E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Black | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Black | Solid | - | 0.250 (6.35mm) | 6.35 mm | Polyolefin (PO) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E2102S.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E3532S.38.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 300 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Red | 300V | 2 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Red | Solid | Alarm, Safety | 0.244 (6.20mm) | 6.1976 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 16073.40.01 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | - | Active | Not Applicable | - | - | - | - | 3 | 6 AWG | 600V | - | - | Black | 133/27 | - | 0.980 (24.89mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 0.0600 1.524mm | - | RoHS Compliant | - | ||
![]() 5131683E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Black | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Black | Solid | - | 0.180 (4.57mm) | 4.572 mm | Fluoropolymer | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E3042S.18.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | White | 19/0.0117 | Alarm, Security, Sound | 0.174 (4.42mm) | 4.4196 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 7133940 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | 2012 | GenSPEED® 6000 | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Blue | Solid | - | 0.235 (5.97mm) | 5.969 mm | Polyolefin (PO) | - | - | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C2895A.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | - | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.265 (6.73mm) | 6.731 mm | Poly-Vinyl Chloride (PVC) | Spiral | 85% | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C2536A.46.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.307 (7.80mm) | 7.7978 mm | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | 5000' 1524.0m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() 7131846 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | - | -20°C~75°C | - | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Green | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Green | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C1352A.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Communication, Control | 0.160 (4.06mm) | 4.064 mm | Polypropylene (PP) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() C0741A.46.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 3 | 24 AWG | 300V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.164 (4.17mm) | 4.1656 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 5000' 1524.0m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() 05582.R8.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | Spool | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 2 | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Thermostat | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 500.0' 152.4m | 0.0080 0.203mm | 203.2μm | RoHS Compliant | - | ||
![]() 5131282E.2.5R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | - | -20°C~75°C | - | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Blue | Solid | - | 0.180 (4.57mm) | 4.572 mm | Fluoropolymer | - | - | - | - | - | 2500' 762.0m | - | - | RoHS Compliant | - | ||
![]() E2252S.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | White | 19/0.0147 | Alarm, Security, Sound | 0.235 (5.97mm) | 5.2578 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | 381μm | RoHS Compliant | - |