- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3504S.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | 0°C | Black | - | 4 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.175 (4.45mm) | 4.445 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() 02303.R5.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | - | 2 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 65/34 | - | 0.295 (7.49mm) | 7.493 mm | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | ||
![]() E2124S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Aluminum | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Natural | 7/28 | Alarm, Security, Sound | 0.166 (4.22mm) | 4.2164 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 0m | 1000.0' 304.8m | 0m | 0.0080 0.203mm | 381μm | - | RoHS Compliant | - | - | ||
![]() 81393.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 3 | - | 2/0 AWG | 2kV | - | - | Black | - | - | 1.675 (42.55mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0800 2.032mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 81403.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 3 | - | 3/0 AWG | 2kV | - | - | Black | - | - | 1.815 (46.10mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0800 2.032mm | - | - | - | - | - | ||
![]() E3604S.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Red | - | 4 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Red | Solid | Alarm, Safety | 0.183 (4.65mm) | 4.6482 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E3524S.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Red | 300V | 4 | UL | 14 AWG | 300V | Multi-Conductor | 14 AWG | Red | Solid | Alarm, Safety | 0.243 (6.17mm) | 6.1722 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 0m | 1000.0' 304.8m | 0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() C1356.21.90 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Clear | 300V | 2 | UL | 24 AWG | 120V | - | 24 AWG | Clear | 7/32 | Audio-Video, Home | 0.117 (2.97mm) | 2.9718 mm | - | - | - | 1.47 mm | - | - | 1000.0' 304.8m | - | 0.0160 0.406mm | 406.4μm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() C1704.25.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | -20°C~60°C | - | Command™ | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 2 | - | 16 AWG | 300V | - | 16 AWG | White | 26/30 | Audio-Video, Home | 0.191 (4.85mm) | 4.8514 mm | Polypropylene (PP) | - | - | - | - | - | 500.0' 152.4m | - | 0.0210 0.533mm | 533.4μm | - | RoHS Compliant | - | - | ||
![]() C3106.41.86 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Tinned | Fluoropolymer | - | Multi-Conductor | Fluoropolymer | -20°C~75°C | - | - | Obsolete | 1 (Unlimited) | 75°C | -20°C | Natural | 150V | 4 | - | 22 AWG | 150V | Multi-Conductor | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.121 (3.07mm) | 3.0734 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0098 0.250mm | 254μm | - | Non-RoHS Compliant | - | - | ||
![]() 05581.15.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | 10 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | Brown | Solid | - | 0.264 (6.71mm) | 6.7056 mm | - | - | - | - | - | - | 250.0' 76.2m | - | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | ||
![]() 02763.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 18 AWG | 600V | - | - | Black | 16/30 | - | 0.345 (8.76mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | - | - | RoHS Compliant | - | - | ||
![]() 03704.35.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Grey | 600V | 3 | - | 4 AWG | 600V | Multi-Conductor | 4 AWG | Gray | - | - | 0.955 (24.26mm) | 24.257 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 250.0' 76.2m | - | 0.0600 1.524mm | 1.524mm | - | RoHS Compliant | - | - | ||
![]() 09606.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 6 | - | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.520 (13.21mm) | 13.208 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 500.0' 152.4m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() C7112A.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | - | -20°C~60°C | Spool | - | Active | - | - | - | - | - | 2 (1 Pair Twisted) | - | 22 AWG | 300V | - | - | Black | 7/0.0096 | - | 0.261 (6.63mm) | - | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | - | - | - | 5000' 1524.0m | - | 0.0370 0.940mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 82384.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 4 | - | 1/0 AWG | 2kV | - | - | Black | - | - | 1.730 (43.94mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0800 2.032mm | - | - | RoHS Compliant | - | - | ||
![]() 01824.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 6 AWG | 600V | Multi-Conductor | 6 AWG | Black | 101/26 | Cord and Cordset | 0.865 (21.97mm) | 21.971 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 250.0' 76.2m | - | 0.0500 1.270mm | 1.27mm | - | RoHS Compliant | - | - | ||
![]() 09210.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 10 | - | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 1.000 (25.40mm) | 25.4 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | ||
![]() C8101.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Tinned | Fluorinated Ethylene-Propylene (FEP) | Flexfoil® | Multi-Conductor | - | -100°C~200°C | Spool | - | Active | - | - | - | - | - | 2 (1 Pair Twisted) | - | 18 AWG | 300V | - | - | Gray | 19/30 | - | 0.165 (4.19mm) | - | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0160 0.406mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 01310.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.285 (7.24mm) | 7.239 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 5000' 1524.0m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - |