- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Features | Height | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0550A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | - | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 4 (2 Pair Twisted) | - | 22 AWG | 300V | Multi-Pair | - | 22 AWG | Gray | 7/0.0096 | Communication, Control | 0.294 (7.47mm) | 7.4676 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0420 1.067mm | 1.0668mm | RoHS Compliant | ASTM B-33 | ||
![]() 01812.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 8 AWG | 600V | Multi-Conductor | - | 8 AWG | Black | 65/26 | - | 0.695 (17.65mm) | 17.653 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 500.0' 152.4m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | - | ||
![]() E3062S.41.86 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 300V | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 2 | - | 12 AWG | 300V | Multi-Conductor | 304.8m | 12 AWG | Natural | 19/0.0185 | Alarm, Security, Sound | 0.252 (6.40mm) | 6.4008 mm | Poly-Vinyl Chloride (PVC) | - | - | 6.4 mm | 2 | - | 25.399746m | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 81404.XX.01 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 4 | - | 3/0 AWG | 2kV | - | - | - | Black | - | - | 1.965 (49.91mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0800 2.032mm | - | - | - | ||
![]() 02769.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 18 AWG | 600V | Multi-Conductor | - | 18 AWG | Black | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C1363.15.90 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | - | 2 | UL | 12 AWG | 120V | - | - | 12 AWG | Clear | 65/30 | Audio-Video, Home | 0.323 (8.20mm) | 8.2042 mm | - | - | - | - | - | - | - | 250.0' 76.2m | 0.0250 0.635mm | 635μm | RoHS Compliant | - | ||
![]() 86113.15.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~105°C | - | - | Obsolete | 1 (Unlimited) | 105°C | -20°C | White | - | 3 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | White | 16/30 | - | 0.310 (7.87mm) | 7.874 mm | - | - | - | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02768.35.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 600V | 4 | CSA, UL | 14 AWG | 600V | Multi-Conductor | - | 14 AWG | Black | 41/30 | - | 0.575 (14.61mm) | 14.605 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 02762.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 600V | 3 | - | 14 AWG | 600V | Multi-Conductor | - | 14 AWG | Black | 41/30 | Cord and Cordset | 0.535 (13.59mm) | 13.589 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 144NCAT0.A5.A6 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 14 AWG | - | Multi-Conductor | - | 14 AWG | - | 105/34 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C0434A.21.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 3 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0370 0.940mm | 939.8μm | RoHS Compliant | ASTM B-33 | ||
![]() 86113.46.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | White | - | 3 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | White | 16/30 | - | 0.310 (7.87mm) | 7.874 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 5000' 1524.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C9010A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 105°C | -30°C | Grey | 300V | 3 | CSA, UL | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | - | 0.174 (4.42mm) | 4.4196 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() 01311.R5.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Black | 16/30 | - | 0.305 (7.75mm) | 7.747 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 184LUTDS.41.A3 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | - | Multi-Conductor | - | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C0561A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | - | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 6 (3 Pair Twisted) | - | 18 AWG | 300V | Multi-Pair | - | 18 AWG | Gray | 16/30 | Communication, Control | 0.403 (10.24mm) | 10.2362 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0420 1.067mm | 1.3462mm | RoHS Compliant | ASTM B-33 | ||
![]() C1700.18.08 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | 2 | - | 12 AWG | 300V | - | - | 12 AWG | Brown | 65/30 | Audio-Video, Home | 0.254 (6.45mm) | 6.4516 mm | Polypropylene (PP) | - | - | - | - | - | - | 500.0' 152.4m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | - | ||
![]() C0457A.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 3 | UL | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.255 (6.48mm) | 6.477 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 500.0' 152.4m | 0.0370 0.940mm | 939.8μm | RoHS Compliant | ASTM B-33 | ||
![]() 144NCAT0.40.A6 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 14 AWG | - | Multi-Conductor | - | 14 AWG | - | 105/34 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 144NCAT0.B3.A6 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 14 AWG | - | Multi-Conductor | - | 14 AWG | - | 105/34 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |