- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6131546 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5500 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Yellow | Solid | - | 0.190 (4.83mm) | 4.826 mm | Fluoropolymer | - | 1000.0' 304.8m | - | - | RoHS Compliant | ||
![]() 01364.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.410 (10.41mm) | 10.414 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 89074.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | Multi-Conductor | - | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | - | - | - | 4 | 14 AWG | 600V | - | - | Black | 41/30 | - | 0.589 (14.96mm) | - | Thermoplastic Elastomer (TPE) | Oil Resistant | - | 0.0450 1.143mm | - | - | ||
![]() 02769.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 2500' 762.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 01822.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 119/25 | - | 0.925 (23.50mm) | 23.495 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 5000' 1524.0m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | ||
![]() 01818.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 2 AWG | 600V | Multi-Conductor | 2 AWG | Black | 133/0.0211 | - | 1.170 (29.72mm) | 29.718 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 5000' 1524.0m | 0.0550 1.397mm | 1.397mm | RoHS Compliant | ||
![]() 09205.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 5 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.715 (18.16mm) | 18.161 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 01827.38.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 8 AWG | 600V | - | - | Yellow | 65/26 | - | 0.760 (19.30mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 500.0' 152.4m | 0.0500 1.270mm | - | Non-RoHS Compliant | ||
![]() 03712.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Grey | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Gray | - | - | 0.425 (10.80mm) | 10.795 mm | Poly-Vinyl Chloride (PVC) | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 01822.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 119/25 | - | 0.915 (23.24mm) | 23.241 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | ||
![]() 89403.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 4 AWG | 600V | - | - | Black | 119/25 | - | 0.935 (23.75mm) | - | Thermoplastic Elastomer (TPE) | Oil Resistant | 250.0' 76.2m | 0.0500 1.270mm | - | Non-RoHS Compliant | ||
![]() 01343.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 16 AWG | 300V | - | - | Black | 26/30 | - | 0.365 (9.27mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0300 0.762mm | - | Non-RoHS Compliant | ||
![]() 01360.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 14 AWG | 300V | - | - | Black | 41/30 | - | 0.370 (9.40mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0300 0.762mm | - | RoHS Compliant | ||
![]() 05583.18.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | 3 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Brown | Solid | Thermostat | 0.150 (3.81mm) | 3.81 mm | - | - | 500.0' 152.4m | 0.0080 0.203mm | 203.2μm | RoHS Compliant | ||
![]() 02762.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.535 (13.59mm) | 13.589 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 2500' 762.0m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | ||
![]() 09610.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 10 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.620 (15.75mm) | 15.748 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 01812.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 8 AWG | 600V | Multi-Conductor | 8 AWG | Black | 65/26 | - | 0.695 (17.65mm) | 17.653 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 0.0500 1.270mm | 1.27mm | RoHS Compliant | ||
![]() 09612.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 12 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.660 (16.76mm) | 16.764 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 09614.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 14 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.730 (18.54mm) | 18.542 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 0.0300 0.762mm | 762μm | RoHS Compliant | ||
![]() 7131862 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Multi-Pair, Cat6 | PVC | -20°C~75°C | Spool | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Yellow | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant |