- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C4135A.30.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Multi-Conductor | PVC | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.268 (6.81mm) | 6.8072 mm | Poly-Vinyl Chloride (PVC) | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() 09614.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 14 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.730 (18.54mm) | 18.542 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01364.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.410 (10.41mm) | 10.414 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 2500' 762.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 09207.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 7 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.790 (20.07mm) | 20.066 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 1000.0' 304.8m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() E3042S.30.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Black | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 19/0.0117 | Alarm, Security, Sound | 0.174 (4.42mm) | 4.4196 mm | Poly-Vinyl Chloride (PVC) | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 01379.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 2 | 12 AWG | 300V | - | - | Black | 65/30 | - | 0.410 (10.41mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0300 0.762mm | - | RoHS Compliant | - | ||
![]() 02769.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01344.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 18 AWG | 300V | - | - | Black | 16/30 | - | 0.330 (8.38mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | ||
![]() 02770.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 18 AWG | 600V | - | - | Black | 16/30 | - | 0.390 (9.91mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 250.0' 76.2m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | ||
![]() 5133446E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Multi-Pair | - | - | - | GenSPEED® 5000 | Active | 1 (Unlimited) | - | - | Brown | 8 (4 Pair Twisted) | - | - | Multi-Pair | - | Brown | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 6133719 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Multi-Pair, Cat5e | PVC | -20°C~75°C | Spool | GenSPEED® 5350 | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Yellow | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 05485.R5.08 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Multi-Conductor | - | -20°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 5 | 20 AWG | 150V | - | - | Brown | Solid | - | 0.160 (4.06mm) | - | Poly-Vinyl Chloride (PVC) | - | 250.0' 76.2m | 0.0080 0.203mm | - | Non-RoHS Compliant | - | ||
![]() 7131865.2R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | GenSPEED® 6 | Active | 1 (Unlimited) | 75°C | -20°C | Orange | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Orange | Solid | - | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | Rip Cord | 2000.0' 609.6m | - | - | RoHS Compliant | - | ||
![]() C4852A.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | Multi-Pair | - | - | Spool | - | Active | - | - | - | - | 4 (2 Pair Twisted) | 24 AWG | - | - | - | Natural | 7/32 | - | - | - | - | - | 1000.0' 304.8m | - | - | Non-RoHS Compliant | - | ||
![]() 02763.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 2 | 18 AWG | 600V | - | - | Black | 16/30 | - | 0.345 (8.76mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 2500' 762.0m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | ||
![]() 89604.35.01 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 6 AWG | 600V | - | - | Black | 101/26 | - | 0.887 (22.53mm) | - | Thermoplastic Elastomer (TPE) | Oil Resistant | 250.0' 76.2m | 0.0500 1.270mm | - | Non-RoHS Compliant | - | ||
![]() 82643.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Super Vu-Tron® | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 3 | 4 AWG | 2kV | - | - | Black | - | - | 1.130 (28.70mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 0.0600 1.524mm | - | - | - | ||
![]() 98187.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 5 | 2 AWG | 600V | - | - | Black | 133/0.0211 | - | 1.390 (35.31mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 0.0550 1.397mm | - | - | - | ||
![]() 02728.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | Cord and Cordset | 0.660 (16.76mm) | 16.764 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 5000' 1524.0m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 01384.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 10 AWG | 300V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.655 (16.64mm) | 16.637 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | 2500' 762.0m | 0.0450 1.143mm | 762μm | RoHS Compliant | - |