- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02766.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 4 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.420 (10.67mm) | 10.668 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 09208.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 8 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.825 (20.96mm) | 20.955 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 02765.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | Cord and Cordset | 0.390 (9.91mm) | 9.906 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 2500' 762.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02763.46.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 2 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.345 (8.76mm) | 8.763 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 5000' 1524.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01819.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 3 | 2 AWG | 600V | Multi-Conductor | 2 AWG | Black | 133/0.0211 | - | 1.085 (27.56mm) | 27.559 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0550 1.397mm | 1.397mm | RoHS Compliant | - | ||
![]() 02723.38T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 2 | 14 AWG | 600V | - | - | Black | 41/30 | - | 0.510 (12.95mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | - | RoHS Compliant | - | ||
![]() 05586.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~105°C | Spool | - | Active | Not Applicable | - | - | - | 6 | 18 AWG | 150V | - | - | White | Solid | - | 0.208 (5.28mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0080 0.203mm | - | Non-RoHS Compliant | - | ||
![]() C0584A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 4 (2 Pair Twisted) | 18 AWG | 300V | Multi-Pair | 18 AWG | Gray | 16/30 | Communication, Control | 0.380 (9.65mm) | 9.652 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0420 1.067mm | 1.0668mm | RoHS Compliant | ASTM B-33 | ||
![]() E1012S.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 12 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.219 (5.56mm) | 5.5626 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 09807.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 7 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.520 (13.21mm) | 13.208 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 2500' 762.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 03710.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Grey | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Gray | - | - | 0.485 (12.32mm) | 12.319 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 98267.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 5 | 8 AWG | 600V | - | - | Black | 65/26 | - | 0.840 (21.34mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0500 1.270mm | - | - | - | ||
![]() 09209.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 9 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.900 (22.86mm) | 22.86 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 2133027 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -10°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -10°C | Grey | 24 (12 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Gray | - | Datacom | 0.270 (6.86mm) | 6.858 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 5131422E General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5000 | Active | 1 (Unlimited) | 75°C | -20°C | Orange | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Orange | Solid | - | 0.180 (4.57mm) | 4.572 mm | Fluoropolymer | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 09805.44.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 5 | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.465 (11.81mm) | 11.811 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 2500' 762.0m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02642.38.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Tinned | Super Vu-Tron® | - | Multi-Conductor | - | -50°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Yellow | 168/34 | - | 0.600 (15.24mm) | 15.24 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 05486.R5.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | 6 | 20 AWG | 150V | Multi-Conductor | 20 AWG | White | Solid | - | 0.175 (4.45mm) | 4.445 mm | - | - | - | - | 250.0' 76.2m | 0.0080 0.203mm | 203.2μm | RoHS Compliant | - | ||
![]() C0901A.18.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 6 (3 Pair) | 24 AWG | 30V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.261 (6.63mm) | 6.6294 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() 81394.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 4 | 2/0 AWG | 2kV | - | - | Black | - | - | 1.845 (46.86mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | RoHS Compliant | - |