- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16194.46.05 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | - | - | - | Multi-Conductor | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 4 | - | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | - | - | - | RoHS Compliant | - | - | ||
![]() C9035A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 105°C | -30°C | Grey | 300V | 15 | CSA, UL | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | - | 0.436 (11.07mm) | 11.0744 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C9115A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Obsolete | 1 (Unlimited) | 80°C | -30°C | Grey | 300V | 15 | CSA, UL | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | - | 0.301 (7.65mm) | 7.6454 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C9012A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 105°C | -30°C | Grey | 300V | 6 | CSA, UL | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | - | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() 05583.67.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 3 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Thermostat | 0.150 (3.81mm) | 3.81 mm | - | - | - | - | - | 100.0' 30.5m | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | ||
![]() C1360.15.90 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | - | 2 | - | 20 AWG | 120V | - | 20 AWG | Clear | 10/30 | Audio-Video, Home | 0.160 (4.06mm) | 4.064 mm | - | - | - | - | - | 250.0' 76.2m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | - | - | ||
![]() 01312.H5.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | Cord and Cordset | 0.310 (7.87mm) | 7.874 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 150.0' 45.7m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() 05585.67.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 5 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Thermostat | 0.181 (4.60mm) | 4.5974 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0080 0.203mm | 203.2μm | - | RoHS Compliant | - | - | ||
![]() 182LUTDS.B3.A2 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2 | - | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 184LUTDS.38.A3 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | - | RoHS Compliant | - | - | ||
![]() 01312.15T.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | Cord and Cordset | 0.310 (7.87mm) | 7.874 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() 02763.15.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | EPDM | 600V | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | 600V | 2 | - | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.345 (8.76mm) | 8.763 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 8.76 mm | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() C0763A.15.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 6 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Computer | 0.219 (5.56mm) | 5.5626 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 250.0' 76.2m | 0.0320 0.813mm | 254μm | - | RoHS Compliant | - | ASTM B-33 | ||
![]() C1704.15.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | -20°C~60°C | - | Command™ | Active | 1 (Unlimited) | 60°C | -20°C | Blue | - | 2 | - | 16 AWG | 300V | - | 16 AWG | Blue | Solid | Audio-Video, Home | 0.191 (4.85mm) | 4.8514 mm | Polypropylene (PP) | - | - | - | - | 250.0' 76.2m | 0.0210 0.533mm | 533.4μm | - | RoHS Compliant | - | - | ||
![]() 01303.15.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 3 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.305 (7.75mm) | 7.747 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - | ||
![]() C1361.15.90 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | - | 2 | UL | 14 AWG | 120V | - | 14 AWG | Clear | 41/30 | Audio-Video, Home | 0.235 (5.97mm) | 5.969 mm | - | - | - | - | - | 250.0' 76.2m | 0.0250 0.635mm | 635μm | - | RoHS Compliant | - | - | ||
![]() CR5.30.19 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | - | -10°C~60°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 60°C | -10°C | Violet | - | 8 (4 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | Purple | Solid | Alarm, Security, Sound | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | Flame Retardant, Rip Cord | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | - | ||
![]() C0433A.21.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 2 | - | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Communication, Control | 0.206 (5.23mm) | 5.2324 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0370 0.940mm | 939.8μm | - | RoHS Compliant | Lead Free | ASTM B-33 | ||
![]() C0766A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 15 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Computer | 0.304 (7.72mm) | 7.7216 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 7.722 mm | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() 16164.15.05 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | - | - | - | - | Multi-Conductor | - | - | - | Spool | - | Active | 1 (Unlimited) | - | - | Yellow | - | 4 | - | 16 AWG | 600V | Multi-Conductor | 16 AWG | Yellow | - | - | - | - | - | - | - | - | - | 250.0' 76.2m | - | - | - | RoHS Compliant | - | - |