- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01304.15T.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 4 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 02638.35.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Tinned | Super Vu-Tron® Supreme | - | Multi-Conductor | - | - | -50°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | - | 3 | - | 14 AWG | 600V | Multi-Conductor | 14 AWG | Yellow | 105/34 | - | 0.525 (13.34mm) | 13.335 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() 02462.35T.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 3 | - | 14 AWG | 600V | Multi-Conductor | 14 AWG | Yellow | 41/30 | - | 0.535 (13.59mm) | 13.589 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() C0601A.18.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 4 (2 Pair Twisted) | - | 24 AWG | 300V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.214 (5.44mm) | 5.4356 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | ASTM B-33 | ||
![]() 01312.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 2 | - | 16 AWG | 300V | - | - | Black | 26/30 | - | 0.310 (7.87mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | - | - | Non-RoHS Compliant | - | ||
![]() E1062S.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | - | - | -20°C~75°C | Spool | - | Active | - | - | - | - | - | 2 | - | 12 AWG | 300V | - | - | Black | 19/0.0185 | - | 0.260 (6.60mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | - | Non-RoHS Compliant | ASTM B-3 | ||
![]() C2537A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 600V | -20°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 600V | 3 | - | 16 AWG | 600V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.325 (8.26mm) | 8.255 mm | Polyethylene (PE) | Foil | 100% | 8.255 mm | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | ASTM B-33 | ||
![]() 86964.35.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 4 | - | 16 AWG | 600V | Multi-Conductor | 16 AWG | Yellow | 26/30 | - | 0.425 (10.80mm) | 10.795 mm | - | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 01364.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 4 | - | 14 AWG | 300V | - | - | Black | 41/30 | - | 0.410 (10.41mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | - | - | RoHS Compliant | - | ||
![]() C0585A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 6 (3 Pair Twisted) | - | 18 AWG | 300V | Multi-Pair | 18 AWG | Gray | 16/30 | Communication, Control | 0.437 (11.10mm) | 11.0998 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | 1.3462mm | - | RoHS Compliant | ASTM B-33 | ||
![]() C9028A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -30°C~105°C | Spool | Exzel™ | Active | 1 (Unlimited) | 80°C | -30°C | Grey | 300V | 2 | CSA, UL | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | - | 0.225 (5.72mm) | 5.715 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() 02646.85.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Super Vu-Tron® Supreme | - | Multi-Conductor | Rubber | 600V | -50°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | 600V | 4 | - | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | 259/34 | - | 0.710 (18.03mm) | 18.034 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 18.03 mm | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | Unknown | RoHS Compliant | - | ||
![]() 09005.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 5 | - | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.770 (19.56mm) | 19.558 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() 09630.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 30 | - | 16 AWG | 600V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 1.010 (25.65mm) | 25.654 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() C0745A.12.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 10 | - | 24 AWG | 300V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.245 (6.22mm) | 6.223 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() C4073A.12.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 15 | - | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.303 (7.70mm) | 7.6962 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() C0747A.12.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 20 | - | 24 AWG | 300V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.303 (7.70mm) | 7.6962 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | UL Style 2464 | ||
![]() C2410A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 600V | 2 | - | 12 AWG | 300V | Multi-Conductor | 12 AWG | Gray | 19/0.0185 | Communication, Control | 0.366 (9.30mm) | 9.2964 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() C2409A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 600V | 2 | - | 14 AWG | 600V | Multi-Conductor | 14 AWG | Gray | 19/0.0147 | Communication, Control | 0.326 (8.28mm) | 8.2804 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ||
![]() 09016.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 16 | - | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 1.230 (31.24mm) | 31.242 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - |