- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01307.15T.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 16193.33.05 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | 100 | - | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Yellow | - | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | - | - | - | RoHS Compliant | - | ||
![]() C0472.18.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | 0°C~60°C | - | Active | 1 (Unlimited) | 60°C | 0°C | Red | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Red | Solid | Alarm, Safety | 0.182 (4.62mm) | 4.6228 mm | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | 508μm | - | RoHS Compliant | ASTM B-3 | ||
![]() 01307.15.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 184LUTDS.XX.A3 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | - | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 02726.32.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | Obsolete | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.650 (16.51mm) | 16.51 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 150.0' 45.7m | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() 16183.32.05 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | - | - | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 3 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Yellow | - | - | - | - | - | - | - | - | - | 150.0' 45.7m | - | - | - | RoHS Compliant | - | ||
![]() 02762.35.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | Polychloroprene | 600V | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | 600V | 3 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | Cord and Cordset | 0.535 (13.59mm) | 13.589 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 13.462 mm | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | Unknown | RoHS Compliant | - | ||
![]() 16173.35T.05 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | - | - | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 3 | 14 AWG | 600V | Multi-Conductor | 14 AWG | Yellow | - | - | - | - | - | - | - | - | - | 250.0' 76.2m | - | - | - | RoHS Compliant | - | ||
![]() 01366.15T.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.415 (10.54mm) | 10.541 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 16184.35.05 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | - | - | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 4 | 12 AWG | 600V | Multi-Conductor | 12 AWG | Yellow | - | - | - | - | - | - | - | - | - | 250.0' 76.2m | - | - | - | RoHS Compliant | - | ||
![]() 01306.41T.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 3 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 01344.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 16193.35.05 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | - | - | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | - | - | - | - | - | - | - | - | - | 250.0' 76.2m | - | - | - | RoHS Compliant | - | ||
![]() 02428.35.05 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Yellow | - | 3 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | 104/30 | - | 0.660 (16.76mm) | 16.764 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 250.0' 76.2m | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | ||
![]() E3034S.41.8607 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.187 (4.75mm) | 4.7498 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | ASTM B-3 | ||
![]() 01366.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.415 (10.54mm) | 10.541 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 16194.35T.05 General Cable/Carol Brand | In Stock | - | Datasheet | Cable | - | - | - | - | Multi-Conductor | - | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | 4 | 10 AWG | 600V | Multi-Conductor | 10 AWG | Yellow | - | - | - | - | - | - | - | - | - | 250.0' 76.2m | - | - | - | RoHS Compliant | - | ||
![]() 01366.38T.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.415 (10.54mm) | 10.541 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 500.0' 152.4m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ||
![]() 01304.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | - | -40°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - |