- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP6.A3.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 8 (4 Pair Twisted) | - | 23 AWG | - | Multi-Pair | 23 AWG | Gray | Solid | Alarm, Security, Sound | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Flame Retardant, Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C3261.41.03 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Copper, Bare | Fluoropolymer | Aluminum | Multi-Conductor | Fluoropolymer | -10°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -10°C | Red | 300V | 4 | - | 18 AWG | 300V | Multi-Conductor | 18 AWG | Red | Solid | - | 0.168 (4.27mm) | 4.2672 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | RoHS Compliant | - | ||
![]() C3063.41.8607 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.185 (4.70mm) | 4.699 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C3063.41.8604 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.185 (4.70mm) | 4.699 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 02726.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 12 AWG | 600V | Multi-Conductor | 12 AWG | Black | 65/30 | Cord and Cordset | 0.650 (16.51mm) | 16.51 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() C0438A.41.10M General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 3 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.250 (6.35mm) | 6.35 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0370 0.940mm | 939.8μm | RoHS Compliant | ASTM B-33 | ||
![]() 01362.41T.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | -40°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 3 | - | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | Cord and Cordset | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01362.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | -40°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 3 | - | 14 AWG | 300V | Multi-Conductor | 14 AWG | Black | 41/30 | Cord and Cordset | 0.370 (9.40mm) | 9.398 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 164NCAT8.35.B5 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 12 AWG | - | Multi-Conductor | 12 AWG | - | 65/34 | - | - | - | - | - | - | - | 250.0' 76.2m | - | - | RoHS Compliant | - | ||
![]() 164NCAT8.52.B5 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 12 AWG | - | Multi-Conductor | 12 AWG | - | 65/34 | - | - | - | - | - | - | - | 3000' 914.4m | - | - | RoHS Compliant | - | ||
![]() 144NCAT0.35.A6 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 14 AWG | - | Multi-Conductor | 14 AWG | - | 105/34 | - | - | - | - | - | - | - | 250.0' 76.2m | - | - | RoHS Compliant | - | ||
![]() 184LUTDS.30.A3 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 184LUTDS.40.A3 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Copper, Bare | - | - | Multi-Conductor | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | - | Multi-Conductor | 18 AWG | - | 7/26 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 02727.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | CSA, UL | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.715 (18.16mm) | 18.161 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 01342.43.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.330 (8.38mm) | 8.382 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 2000.0' 609.6m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01369.41T.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Rubber | - | Multi-Conductor | Rubber | -40°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -40°C | Black | - | 3 | - | 12 AWG | 300V | Multi-Conductor | 12 AWG | Black | 65/30 | - | 0.430 (10.92mm) | 10.922 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C1353A.44.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 (2 Pair Twisted) | - | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Communication, Control | 0.208 (5.28mm) | 5.2832 mm | Polypropylene (PP) | Foil | 100% | Drain Wire | 2500' 762.0m | 0.0280 0.711mm | 711.2μm | RoHS Compliant | - | ||
![]() 2131757 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -10°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | -10°C | White | - | 100 (50 Pair Twisted) | - | 24 AWG | - | Multi-Pair | 24 AWG | White | Solid | - | 0.590 (14.99mm) | 14.986 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 05585.66.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 5 | - | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Thermostat | 0.181 (4.60mm) | 4.5974 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 50.00' 15.24m | 0.0080 0.203mm | 203.2μm | RoHS Compliant | - | ||
![]() 164LTCH0.41.04 General Cable/Carol Brand | In Stock | - | Datasheet | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | - | - | Active | 1 (Unlimited) | - | - | Orange | - | 4 | - | 16 AWG | - | Multi-Conductor | 16 AWG | Orange | 65/34 | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 304.8μm | RoHS Compliant | - |