- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09005.38.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 5 | CSA, UL | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.770 (19.56mm) | 19.558 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 16084.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 133/25 | - | 1.260 (32.00mm) | 32.004 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0600 1.524mm | 1.524mm | RoHS Compliant | - | ||
![]() C0763A.38.10 General Cable/Carol Brand | In Stock | - | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Riser | Flexfoil® | Multi-Conductor | - | -20°C~80°C | Spool | Active | - | - | - | - | - | 6 | - | 22 AWG | 300V | - | - | Gray | 7/30 | - | 0.219 (5.56mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | - | Non-RoHS Compliant | ASTM B-33 | ||
![]() 05481.R5.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 10 | - | 20 AWG | 150V | Multi-Conductor | 20 AWG | White | Solid | - | 0.222 (5.64mm) | 5.6388 mm | - | - | - | - | 250.0' 76.2m | 0.0080 0.203mm | 203.2μm | RoHS Compliant | - | ||
![]() 01823.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 2 | - | 4 AWG | 600V | Multi-Conductor | 4 AWG | Black | 119/25 | - | 0.860 (21.84mm) | 21.844 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | - | ||
![]() 02728.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | CSA, UL | 10 AWG | 600V | Multi-Conductor | 10 AWG | Black | 104/30 | Cord and Cordset | 0.660 (16.76mm) | 16.764 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 500.0' 152.4m | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 01383.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | - | 10 AWG | 300V | Multi-Conductor | 10 AWG | Black | 104/30 | - | 0.580 (14.73mm) | 14.732 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0450 1.143mm | 762μm | RoHS Compliant | - | ||
![]() 09810.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 10 | - | 18 AWG | 600V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.595 (15.11mm) | 15.113 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 01827.33.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | 100 | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 8 AWG | 600V | Multi-Conductor | 8 AWG | Black | 65/26 | Cord and Cordset | 0.760 (19.30mm) | 19.304 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 100.0' 30.5m | 0.0500 1.270mm | 1.27mm | RoHS Compliant | - | ||
![]() 01312.82.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | - | 2 | - | 16 AWG | 300V | - | - | Black | 26/30 | - | 0.310 (7.87mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0300 0.762mm | - | Non-RoHS Compliant | - | ||
![]() 01342.82.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | 300V | 3 | - | 16 AWG | - | - | 16 AWG | Black | 26/30 | - | 0.330 (8.38mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 100.0' 30.5m | 0.0300 0.762mm | - | Non-RoHS Compliant | - | ||
![]() 16063.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 3 | CSA, UL | 8 AWG | 600V | Multi-Conductor | 8 AWG | Black | 133/29 | - | 0.845 (21.46mm) | 21.463 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0600 1.524mm | 1.524mm | RoHS Compliant | - | ||
![]() 09405.99.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 5 | - | 14 AWG | 600V | Multi-Conductor | 14 AWG | Black | 41/30 | - | 0.645 (16.38mm) | 16.383 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 02765.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | - | 3 | - | 16 AWG | 600V | - | - | Black | 26/30 | - | 0.390 (9.91mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | - | RoHS Compliant | - | ||
![]() 2133161.99 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat3 | - | -10°C~60°C | Spool | Active | Not Applicable | - | - | - | - | 100 (50 Pair Twisted) | - | 24 AWG | - | - | - | Gray | Solid | Alarm, Security, Sound | 0.560 (14.22mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 82624.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | - | 4 | - | 6 AWG | 2kV | - | - | Black | - | - | 1.125 (28.58mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Oil Resistant, UV Resistant | - | 0.0600 1.524mm | - | - | - | ||
![]() 81663.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | - | 3 | - | 2 AWG | 2kV | - | - | Black | - | - | 1.345 (34.16mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | RoHS Compliant | - | ||
![]() 81664.XX.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | Not Applicable | - | - | - | - | 4 | - | 2 AWG | 2kV | - | - | Black | - | - | 1.435 (36.45mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | Non-RoHS Compliant | - | ||
![]() 01343.15.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | -40°C~90°C | Spool | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 4 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | 26/30 | - | 0.365 (9.27mm) | 9.271 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() 02005.15.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Super Vu-Tron® III | - | Multi-Conductor | - | -50°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | - | 3 | - | 16 AWG | 300V | Multi-Conductor | 16 AWG | Yellow | 65/34 | - | 0.335 (8.51mm) | 8.509 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 250.0' 76.2m | 0.0300 0.762mm | 762μm | RoHS Compliant | - |