- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2042S.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | UL | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Gray | 19/0.0117 | Alarm, Security, Sound | 0.183 (4.65mm) | 4.6482 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() C6356A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 7 | - | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.275 (6.99mm) | 6.985 mm | Poly-Vinyl Chloride (PVC) | - | - | 6.99 mm | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | - | ||
![]() C6041A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | Multi-Pair | - | 22 AWG | Gray | 7/30 | Computer | 0.381 (9.68mm) | 9.6774 mm | Polyethylene (PE) | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C2513A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 2 | - | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Communication, Control | 0.167 (4.24mm) | 4.2418 mm | Polyethylene (PE) | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0260 0.660mm | 660.4μm | - | RoHS Compliant | - | ASTM B-33 | ||
![]() E3008S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 8 | - | 22 AWG | 300V | Multi-Conductor | 304.8m | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() E1522S.41.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | - | 2 | - | 14 AWG | 300V | Multi-Conductor | - | 14 AWG | Yellow | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() 89074.35.05 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | - | -50°C~105°C | Spool | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | Yellow | - | 4 | - | 14 AWG | 600V | Multi-Conductor | - | 14 AWG | Yellow | 41/30 | - | 0.589 (14.96mm) | 14.9606 mm | Thermoplastic Elastomer (TPE) | - | - | - | Oil Resistant | - | 250.0' 76.2m | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | ||
![]() C6048A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 12 (6 Pair Twisted) | - | 18 AWG | 30V | Multi-Pair | - | 18 AWG | Gray | 16/30 | Computer | 0.556 (14.12mm) | 14.1224 mm | Polyethylene (PE) | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0480 1.219mm | 1.2192mm | - | RoHS Compliant | - | UL Style 2919 | ||
![]() 01360.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Bare | Carolprene | - | Multi-Conductor | - | - | -40°C~90°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 300V | 3 | - | 14 AWG | - | - | - | - | Black | 41/30 | - | 0.370 (9.40mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | - | - | RoHS Compliant | - | - | ||
![]() C1362.21.90 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | - | - | - | - | Active | 1 (Unlimited) | - | - | Clear | 90V | 2 | UL | 22 AWG | 120V | - | - | 22 AWG | Clear | 7/30 | Audio-Video, Home | 0.145 (3.68mm) | 3.683 mm | - | - | - | 1.77 mm | - | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() C3120.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 150V | 3 | - | 18 AWG | 150V | Multi-Conductor | - | 18 AWG | Natural | 7/26 | Communication, Control | 0.166 (4.22mm) | 4.2164 mm | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | Non-RoHS Compliant | - | ASTM B-3 | ||
![]() E2208S.41.02 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 8 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | White | 7/26 | Alarm, Security, Sound | 0.252 (6.40mm) | 6.4008 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0080 0.203mm | 381μm | - | RoHS Compliant | - | - | ||
![]() E3612S.30.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Aluminum | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Red | 300V | 2 | - | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Red | Solid | Alarm, Safety | 0.173 (4.39mm) | 4.3942 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 0m | 1000.0' 304.8m | 0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() E3602S.41.07 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | - | 2 | - | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Blue | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() C2471A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 10 | - | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Communication, Control | 0.244 (6.20mm) | 6.1976 mm | Poly-Vinyl Chloride (PVC) | - | - | 6.2 mm | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() C0720A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 2 (1 Pair Twisted) | - | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Computer | 0.169 (4.29mm) | 4.2926 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 254μm | - | RoHS Compliant | - | ASTM B-33 | ||
![]() C2461A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 2 | - | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Communication, Control | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ASTM B-33 | ||
![]() C4066A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 6 | - | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Communication, Control | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() 01380.82.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | Polychloroprene | 300V | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | 300V | 3 | - | 12 AWG | - | - | - | 12 AWG | Black | 65/30 | - | 0.430 (10.92mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 10.92 mm | - | - | 100.0' 30.5m | - | 0.0300 0.762mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 09812.99.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Super Vu-Tron® | - | Multi-Conductor | - | - | -40°C~90°C | - | - | Active | 1 (Unlimited) | 90°C | -40°C | Black | - | 12 | - | 18 AWG | 600V | Multi-Conductor | - | 18 AWG | Black | 16/30 | - | 0.600 (15.24mm) | 15.24 mm | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | - |