- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Cores | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C6348A.21.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | - | - | Grey | 300V | 2 | 22 AWG | - | - | - | 22 AWG | Gray | 7/30 | Communication, Control | 0.130 (3.30mm) | 3.302 mm | Poly-Vinyl Chloride (PVC) | - | - | 3.3 mm | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() C4067A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 12 | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Communication, Control | 0.276 (7.01mm) | 7.0104 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C4073A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 15 | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Communication, Control | 0.303 (7.70mm) | 7.6962 mm | Poly-Vinyl Chloride (PVC) | - | - | 7.7 mm | 15 | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | - | ||
![]() C2830A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 2 | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Gray | 16/30 | Communication, Control | 0.190 (4.83mm) | 4.826 mm | Poly-Vinyl Chloride (PVC) | - | - | 5.33 mm | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | Unknown | RoHS Compliant | - | ASTM B-33 | ||
![]() C4067A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 12 | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Communication, Control | 0.276 (7.01mm) | 7.0104 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() C6357A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 9 | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.317 (8.05mm) | 8.0518 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | Lead Free | - | ||
![]() C0754A.21.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 300V | 7 | 24 AWG | 300V | Multi-Conductor | - | 24 AWG | Gray | 7/32 | Computer | 0.201 (5.11mm) | 5.1054 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | 5.105 mm | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | Unknown | RoHS Compliant | - | - | ||
![]() E3006S.30.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 300 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 6 | 22 AWG | 300V | Multi-Conductor | 304.8m | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.164 (4.17mm) | 4.1656 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() C2404A.38.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Gray | 16/30 | Communication, Control | 0.258 (6.55mm) | 6.5532 mm | Poly-Vinyl Chloride (PVC) | - | - | 6.55 mm | 4 | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | - | ||
![]() 02769.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | EPDM | 600V | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 3 | 18 AWG | - | - | - | 18 AWG | Black | 16/30 | - | 0.365 (9.27mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 9.27 mm | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | - | - | RoHS Compliant | - | - | ||
![]() 02766.35T.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Carolprene | - | Multi-Conductor | EPDM | 600V | -40°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 4 | 16 AWG | - | - | - | 16 AWG | Black | 26/30 | - | 0.420 (10.67mm) | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | 10.67 mm | - | - | - | 250.0' 76.2m | - | 0.0300 0.762mm | - | - | RoHS Compliant | - | - | ||
![]() 89074.35.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | - | -50°C~105°C | Spool | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | Black | - | 4 | 14 AWG | 600V | Multi-Conductor | - | 14 AWG | Black | 41/30 | - | 0.589 (14.96mm) | 14.9606 mm | Thermoplastic Elastomer (TPE) | - | - | - | - | Oil Resistant | - | 250.0' 76.2m | - | 0.0450 1.143mm | 1.143mm | - | RoHS Compliant | - | - | ||
![]() E3044S.41.86 General Cable/Carol Brand | In Stock | - | Datasheet | 6 Weeks | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 4 | 16 AWG | 300V | Multi-Conductor | 304.8m | 16 AWG | Natural | 19/0.0117 | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 0m | 1000.0' 304.8m | 0m | 0.0080 0.203mm | 381μm | - | RoHS Compliant | - | ASTM B-3 | ||
![]() 7131900 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6e | PVC | - | -20°C~75°C | - | GenSPEED® 6000 | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | - | 23 AWG | Blue | Solid | - | 0.225 (5.72mm) | 5.715 mm | Fluoropolymer | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | - | - | - | - | RoHS Compliant | - | - | ||
![]() C8111.41.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Flexfoil®, Copper, Tinned | Multi-Conductor | FEP | - | -40°C~200°C | Spool | - | Active | 1 (Unlimited) | 200°C | -40°C | Red | - | 2 | 16 AWG | 300V | Multi-Conductor | - | 16 AWG | Red | 19/29 | Communication, Control | 0.198 (5.03mm) | 5.0292 mm | Fluorinated Ethylene-Propylene (FEP) | Foil, Braid | 100%, 90% | - | - | Flame Retardant | - | 1000.0' 304.8m | - | 0.0140 0.356mm | 355.6μm | - | RoHS Compliant | - | - | ||
![]() C1305.41.01 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | 100 | Copper, Tinned | Rubber | Copper, Tinned | Multi-Conductor | Rubber | - | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | - | 4 | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Black | 26/34 | Communication, Control | 0.300 (7.62mm) | 7.62 mm | Rubber | Braid | 80% | - | - | - | - | 1000.0' 304.8m | - | 0.0350 0.889mm | 889μm | - | RoHS Compliant | Lead Free | - | ||
![]() C0767A.41.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 20 | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Gray | 7/30 | Computer | 0.335 (8.51mm) | 8.509 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | - | RoHS Compliant | - | ASTM B-33 | ||
![]() C2525A.18.10 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 3 | 20 AWG | 300V | Multi-Conductor | - | 20 AWG | Gray | 7/28 | Communication, Control | 0.213 (5.41mm) | 5.4102 mm | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | - | 500.0' 152.4m | - | 0.0300 0.762mm | 762μm | - | RoHS Compliant | - | ASTM B-33 | ||
![]() E2103S.41.86 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | - | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 3 | 22 AWG | 300V | Multi-Conductor | - | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.131 (3.33mm) | 3.3274 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | - | ||
![]() E2504S.18.03 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Aluminum | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | - | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Red | 300V | 4 | 18 AWG | 300V | Multi-Conductor | - | 18 AWG | Red | Solid | Alarm, Safety | 0.183 (4.65mm) | 4.6482 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | 0m | 500.0' 152.4m | 0m | 0.0150 0.381mm | 381μm | - | RoHS Compliant | - | ASTM B-3 |