- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C4844.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 8 (4 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.390 (9.91mm) | 9.906 mm | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E1502S.25.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Green | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Green | Solid | Alarm, Safety | 0.150 (3.81mm) | 3.81 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0618.38.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 18 (9 Pair Twisted) | 24 AWG | 30V | - | - | Gray | 7/32 | - | 0.432 (10.97mm) | - | Polyethylene (PE) | Foil | 100% | - | 500.0' 152.4m | 0.0380 0.965mm | - | Non-RoHS Compliant | - | ||
![]() C0686.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 9 | 24 AWG | 30V | - | - | Gray | 7/32 | - | 0.293 (7.44mm) | - | Foam Polypropylene (FPP) | Foil, Braid | 100%, 70% | - | 1000.0' 304.8m | 0.0320 0.813mm | - | Non-RoHS Compliant | - | ||
![]() C4015.30.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 8 (4 Pair Twisted) | 22 AWG | 300V | - | - | Gray | Solid | Computer | 0.249 (6.32mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | - | Non-RoHS Compliant | UL Style 2464 | ||
![]() C6109.38.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 18 (9 Pair Twisted) | 18 AWG | 300V | - | - | Gray | 16/30 | - | 0.522 (13.26mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | - | Non-RoHS Compliant | - | ||
![]() C6109.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -20°C~80°C | Spool | - | Active | - | - | - | - | 18 (9 Pair Twisted) | 18 AWG | 300V | - | - | Gray | 16/30 | - | 0.522 (13.26mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | - | Non-RoHS Compliant | - | ||
![]() E2103S.41.02 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | 3 | 22 AWG | 300V | - | - | White | 7/30 | - | 0.131 (3.33mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | - | ||
![]() E2038S.30.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | Flexfoil® | Multi-Conductor | - | -20°C~75°C | Spool | - | Active | - | - | - | - | 8 | 18 AWG | 300V | - | - | Gray | 7/26 | - | 0.240 (6.10mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | - | ||
![]() E2108S.30.05 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | - | 0°C~75°C | Spool | - | Active | - | - | - | - | 8 | 22 AWG | 300V | - | - | Yellow | 7/30 | - | 0.184 (4.67mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | - | Non-RoHS Compliant | - | ||
![]() ENG.2297467.02 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7133867-17F General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Polyolefin (PO), Riser | - | Multi-Pair, Cat6 | - | -20°C~75°C | Spool | GenSPEED® 6 | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Black | Solid | - | 0.230 (5.84mm) | - | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | Non-RoHS Compliant | - | ||
![]() C4412.30.08 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Brown | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() CP5.A3.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat5e | PVC | -10°C~60°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 60°C | -10°C | White | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | White | Solid | Alarm, Security, Sound | 0.180 (4.57mm) | 4.572 mm | Fluoropolymer | - | - | Flame Retardant, Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E3612S.41.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Yellow | Solid | Alarm, Safety | 0.173 (4.39mm) | 4.3942 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() C1705.21.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Blue | 4 | 16 AWG | 300V | - | 16 AWG | Blue | 26/30 | Audio-Video, Home | 0.222 (5.64mm) | 5.6388 mm | Polypropylene (PP) | - | - | - | 1000.0' 304.8m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | - | ||
![]() C2518A.21.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.181 (4.60mm) | 4.5974 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0260 0.660mm | 660.4μm | RoHS Compliant | - | ||
![]() E3622S.25.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Green | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Green | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E1010S.30.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 10 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.212 (5.38mm) | 5.3848 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1506S.46.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Red | 6 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Red | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 5000' 1524.0m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 |