- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89014.41.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 4 | 16 AWG | 300V | Black | 26/30 | - | 0.372 (9.45mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | - | ||
![]() 81384.XX.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | -40°C~90°C | Spool | - | Active | Not Applicable | 4 | 1/0 AWG | 2kV | Black | - | - | 1.705 (43.31mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | - | ||
![]() 89032.35.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 2 | 12 AWG | 300V | Black | 65/30 | - | 0.419 (10.64mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0300 0.762mm | Non-RoHS Compliant | - | ||
![]() 82663.XX.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | -40°C~90°C | Spool | - | Active | Not Applicable | 3 | 2 AWG | 2kV | Black | - | - | 1.345 (34.16mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | - | ||
![]() 89033.41.05 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 3 | 12 AWG | 300V | Yellow | 65/30 | - | 0.443 (11.25mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | - | ||
![]() 81414.XX.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Super Vu-Tron® | - | Multi-Conductor | -40°C~90°C | Spool | - | Active | Not Applicable | 4 | 4/0 AWG | 2kV | Black | - | - | 2.145 (54.48mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 0.0800 2.032mm | - | - | ||
![]() 89023.41.02 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 3 | 14 AWG | 300V | White | 41/30 | - | 0.372 (9.45mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | - | ||
![]() 4EPL1S.41.06 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | 0°C~60°C | Spool | - | Active | Not Applicable | 16 (3 Twisted Pairs + 10) | 18 AWG, 22 AWG | - | Green | - | - | 0.420 (10.67mm) | - | - | - | - | 1000.0' 304.8m | - | Non-RoHS Compliant | - | ||
![]() 89074.85.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 4 | 14 AWG | 600V | Black | 41/30 | - | 0.589 (14.96mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0450 1.143mm | Non-RoHS Compliant | - | ||
![]() 4EPL1S.38.06 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | 0°C~60°C | Spool | - | Active | Not Applicable | 16 (3 Twisted Pairs + 10) | 18 AWG, 22 AWG | - | Green | - | - | 0.420 (10.67mm) | - | - | - | - | 500.0' 152.4m | - | Non-RoHS Compliant | - | ||
![]() 89054.41.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 4 | 18 AWG | 600V | Black | 16/30 | - | 0.402 (10.21mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | - | ||
![]() C0432A.41.02 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | - | Active | - | 3 | 22 AWG | 300V | White | 7/30 | - | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0370 0.940mm | Non-RoHS Compliant | ASTM B-33 | ||
![]() 89064.85.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 4 | 16 AWG | 600V | Black | 26/30 | - | 0.434 (11.02mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0300 0.762mm | Non-RoHS Compliant | - | ||
![]() 92824A.41.05 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89803.35.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | Active | Not Applicable | 3 | 8 AWG | 600V | Black | 65/26 | - | 0.712 (18.08mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0500 1.270mm | Non-RoHS Compliant | - | ||
![]() C0520.38.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | - | Active | - | 14 (7 Pair Twisted) | 24 AWG | 30V | Gray | 7/32 | Computer | 0.370 (9.40mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire, Low Capacitance | 500.0' 152.4m | 0.0320 0.813mm | Non-RoHS Compliant | UL Style 2919 | ||
![]() C0460.38.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | -20°C~105°C | Spool | - | Active | - | 2 | 12 AWG | 300V | Gray | 19/0.0185 | - | 0.315 (8.00mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 500.0' 152.4m | 0.0420 1.067mm | Non-RoHS Compliant | - | ||
![]() C0526.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | - | Active | - | 50 (25 Pair Twisted) | 24 AWG | 30V | Gray | 7/32 | Computer | 0.677 (17.20mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire, Low Capacitance | 1000.0' 304.8m | 0.0480 1.219mm | Non-RoHS Compliant | UL Style 2919 | ||
![]() 89093.85.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~105°C | Spool | Ultra Flex® | Active | Not Applicable | 3 | 10 AWG | 600V | Black | 104/30 | - | 0.661 (16.79mm) | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | 250.0' 76.2m | 0.0450 1.143mm | Non-RoHS Compliant | - | ||
![]() C0622A.18.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Riser | Flexfoil®, Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | - | Active | - | 8 (4 Pair Twisted) | 24 AWG | 300V | Gray | 7/32 | - | 0.253 (6.43mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | 500.0' 152.4m | 0.0320 0.813mm | Non-RoHS Compliant | - |