- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2754.18.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | Active | 2 | 19 AWG | 300V | Gray | Solid | - | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C3062.30.19 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | 0°C~75°C | Spool | - | Active | 2 | 18 AWG | 150V | Purple | 7/26 | - | 0.164 (4.17mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-3 | ||
![]() C1702.41.07 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | -20°C~60°C | Spool | - | Active | 2 | 14 AWG | 300V | Blue | 41/30 | Audio-Video, Home | 0.220 (5.59mm) | Polypropylene (PP) | - | - | - | 1000.0' 304.8m | 0.0210 0.533mm | Non-RoHS Compliant | - | ||
![]() C2689.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | - | Active | 2 | 16 AWG | 300V | Gray | 19/29 | - | 0.280 (7.11mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | - | ||
![]() C1704.41.07 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | -20°C~60°C | Spool | - | Active | 2 | 16 AWG | 300V | Blue | 26/30 | - | 0.191 (4.85mm) | Polypropylene (PP) | - | - | - | 1000.0' 304.8m | 0.0210 0.533mm | Non-RoHS Compliant | - | ||
![]() C1319.41.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Rubber | - | Test Lead | -40°C~90°C | Spool | 1319 | Active | - | 20 AWG | - | Red | 41/36 | - | 0.140 (3.56mm) | - | - | - | - | 1000.0' 304.8m | 0.0470 1.194mm | Non-RoHS Compliant | ASTM B-33 | ||
![]() C2488A.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | Active | 7 | 24 AWG | 300V | Gray | 7/32 | - | 0.200 (5.08mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C2521A.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | - | Active | 2 | 18 AWG | 300V | Gray | 16/30 | - | 0.229 (5.82mm) | Polyethylene (PE), Polypropylene (PP) | Foil | 100% | - | 1000.0' 304.8m | 0.0280 0.711mm | Non-RoHS Compliant | - | ||
![]() C1300.41.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Rubber | - | Microphone | -20°C~60°C | Spool | 1300 | Active | - | 20 AWG | - | Black | 26/34 | - | 0.230 (5.84mm) | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | Non-RoHS Compliant | ASTM B-33 | ||
![]() C1702.41.05 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | -20°C~60°C | Spool | - | Active | 2 | 14 AWG | 300V | Yellow | 41/30 | Audio-Video, Home | 0.220 (5.59mm) | Polypropylene (PP) | - | - | - | 1000.0' 304.8m | 0.0210 0.533mm | Non-RoHS Compliant | - | ||
![]() C2534A.69.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | -20°C~75°C | Spool | - | Active | 2 | 18 AWG | 300V | Gray | 16/30 | - | 0.201 (5.11mm) | Polyethylene (PE), Polypropylene (PP) | Foil | 100% | Drain Wire | - | 0.0200 0.508mm | Non-RoHS Compliant | - | ||
![]() C0896.38.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | -20°C~75°C | Spool | - | Active | 18 (9 Pair Twisted) | 24 AWG | 30V | Gray | 7/32 | - | 0.391 (9.93mm) | Polyethylene (PE) | Foil | 100% | - | 500.0' 152.4m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C3320.41.86 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Fluoropolymer, Plenum | Flexfoil® | Multi-Conductor | -20°C~75°C | Spool | - | Active | 2 | 20 AWG | 150V | Natural | 7/28 | - | 0.120 (3.05mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0100 0.254mm | Non-RoHS Compliant | - | ||
![]() C4412ST.18.05 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | - | Active | 4 | 22 AWG | 300V | Yellow | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C4412ST.18.10 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | - | Active | 4 | 22 AWG | 300V | Gray | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C4082.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | Active | 7 | 18 AWG, 22 AWG | 300V | Gray | 7/30; 16/30 | - | 0.253 (6.43mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C3062.30.06 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | 0°C~75°C | Spool | - | Active | 2 | 18 AWG | 150V | Green | 7/26 | - | 0.164 (4.17mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-3 | ||
![]() C2525A.30.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | -20°C~75°C | Spool | - | Active | 3 | 20 AWG | 300V | Gray | 7/28 | - | 0.213 (5.41mm) | Polyethylene (PE), Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | ASTM B-33 | ||
![]() C3178.44.86 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Fluoropolymer, Plenum | - | Multi-Conductor | -20°C~75°C | Spool | - | Active | 10 | 18 AWG | 150V | Natural | 7/26 | - | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 2500' 762.0m | 0.0100 0.254mm | Non-RoHS Compliant | - | ||
![]() C4412ST.18.06 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | - | Active | 4 | 22 AWG | 300V | Green | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR |