- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3602S.25.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3602S.25.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1001S.41.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | Solid | Alarm, Security, Sound | 0.126 (3.20mm) | 3.2004 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1008S.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 8 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.180 (4.57mm) | 4.572 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1504S.25.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | Solid | Alarm, Safety | 0.175 (4.45mm) | 4.445 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 6133704 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | Spool | GenSPEED® 5350 | Active | 1 (Unlimited) | 75°C | -20°C | White | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | White | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E1004S.30.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.144 (3.66mm) | 3.6576 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2102S.41.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Yellow | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E2102S.30.19 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Violet | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Purple | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E2102S.30.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Yellow | 7/30 | Alarm, Security, Sound | 0.128 (3.25mm) | 3.2512 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E3003S.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 3 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.127 (3.23mm) | 3.2258 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C2463A.21.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Black | 4 | 24 AWG | 300V | Multi-Conductor | 24 AWG | Black | 7/32 | Communication, Control | 0.174 (4.42mm) | 4.4196 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() E3022S.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Natural | 7/28 | Alarm, Security, Sound | 0.138 (3.50mm) | 3.5052 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0080 0.203mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C3127.25.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 16 AWG | 150V | Multi-Conductor | 16 AWG | Natural | 19/0.0117 | Communication, Control | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 6133447 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | - | GenSPEED® 5500 | Active | 1 (Unlimited) | 75°C | -20°C | Pink | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Pink | Solid | - | 0.220 (5.59mm) | 5.588 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() 6133616 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | Spool | GenSPEED® 5500 | Active | 1 (Unlimited) | 75°C | -20°C | Green | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Green | Solid | - | 0.220 (5.59mm) | 5.588 mm | Polyolefin (PO) | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C3158.86.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Natural | 7/30 | Communication, Control | 0.127 (3.23mm) | 3.2258 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3003S.30.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 3 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.127 (3.23mm) | 3.2258 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3504S.25.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Green | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Green | Solid | Alarm, Safety | 0.175 (4.45mm) | 4.445 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3504S.25.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.175 (4.45mm) | 4.445 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 |