- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1524S.25.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Yellow | Solid | Alarm, Safety | 0.248 (6.30mm) | 6.2992 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1524S.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | White | Solid | Alarm, Safety | 0.248 (6.30mm) | 6.2992 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2010S.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 10 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() C3064.41.19 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Violet | 3 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Purple | 7/26 | Communication, Control | 0.169 (4.29mm) | 4.2926 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3044S.25.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Natural | 19/0.0117 | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0080 0.203mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0500.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | - | - | Multi-Pair | - | - | - | Active | 1 (Unlimited) | - | - | Grey | 4 (2 Pair Twisted) | 28 AWG | - | Multi-Pair | 28 AWG | Gray | 7/36 | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() E3024S.41.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 4 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Natural | 7/28 | Alarm, Security, Sound | 0.161 (4.09mm) | 4.0894 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 0m | 1000.0' 304.8m | 0m | 0.0080 0.203mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C4173A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Gray | 7/32 | Communication, Control | 0.245 (6.22mm) | 6.223 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E2203S.41.07 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | 7/26 | Alarm, Security, Sound | 0.169 (4.29mm) | 4.2926 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() 6133704.2.5R General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5e | PVC | -20°C~75°C | GenSPEED® 5350 | Active | 1 (Unlimited) | 75°C | -20°C | White | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | White | Solid | - | 0.200 (5.08mm) | 5.08 mm | Polyolefin (PO) | - | - | Rip Cord | - | 2500' 762.0m | - | - | - | RoHS Compliant | - | ||
![]() E3034S.41.04 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Orange | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Orange | 7/26 | Alarm, Security, Sound | 0.187 (4.75mm) | 4.7498 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1012S.30.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 12 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.219 (5.56mm) | 5.5626 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0441A.38.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 2 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Gray | 19/0.0185 | Communication, Control | 0.315 (8.00mm) | 8.001 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0420 1.067mm | 1.0668mm | RoHS Compliant | ASTM B-33 | ||
![]() C1646A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 6 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 26/34 | Communication, Control | 0.290 (7.37mm) | 7.366 mm | Polyethylene (PE) | Braid | - | - | - | 500.0' 152.4m | - | 0.0290 0.737mm | 736.6μm | RoHS Compliant | - | ||
![]() C4107A.30.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 9 | 22 AWG | - | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.249 (6.32mm) | 6.3246 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() C4081A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 6 | 18 AWG, 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30; 16/30 | Communication, Control | 0.244 (6.20mm) | 6.1976 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() CP6.30.03 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Red | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Red | Solid | Alarm, Security, Sound | 0.200 (5.08mm) | 5.08 mm | Fluoropolymer | - | - | Flame Retardant, Rip Cord | 0m | 1000.0' 304.8m | 0m | - | - | RoHS Compliant | - | ||
![]() E2534S.25.06 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Green | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Green | Solid | Alarm, Safety | 0.253 (6.43mm) | 6.4262 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C1703.18.05 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Yellow | 4 | 14 AWG | 300V | - | 14 AWG | Yellow | 41/30 | Audio-Video, Home | 0.257 (6.53mm) | 6.5278 mm | Polypropylene (PP) | - | - | - | - | 500.0' 152.4m | - | 0.0210 0.533mm | 533.4μm | RoHS Compliant | - | ||
![]() C3061.41.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 4 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | Solid | Communication, Control | 0.171 (4.34mm) | 4.3434 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 |