- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0897A.38.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 25 (12.5 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.459 (11.66mm) | 11.6586 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C0958A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 10 | 24 AWG | 300V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.267 (6.78mm) | 6.7818 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() E3052S.41.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | - | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Blue | 19/0.0147 | Alarm, Security, Sound | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C3125.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 5 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.200 (5.08mm) | 5.08 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C3121.30.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 6 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2524S.30.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Red | 300V | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Red | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 18/22CDC.99.B4 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | - | - | Multi-Conductor | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 22 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3065.41.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Orange | - | 6 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Orange | 7/26 | Communication, Control | 0.230 (5.84mm) | 5.842 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2243S.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | - | 3 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Natural | 19/0.0117 | Alarm, Security, Sound | 0.190 (4.83mm) | 4.826 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E3532S.41.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 2 | 12 AWG | 300V | Multi-Conductor | 12 AWG | White | Solid | Alarm, Safety | 0.244 (6.20mm) | 6.1976 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3044S.30.13 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Pink | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Pink | 19/0.0117 | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0080 0.203mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C3216.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Fluoropolymer | Aluminum | Multi-Pair | Fluoropolymer | -40°C~150°C | - | Active | 1 (Unlimited) | 150°C | -40°C | Natural | - | 8 (4 Pair Twisted) | 24 AWG | 300V | Multi-Pair | 24 AWG | Natural | 7/32 | - | 0.201 (5.11mm) | 5.1054 mm | Fluoropolymer | Foil | 100% | - | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | RoHS Compliant | - | ||
![]() R7131819 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Cable | - | - | - | Multi-Pair, Cat6a | - | - | GenSPEED® 10000 | Active | 1 (Unlimited) | - | - | Black | - | 8 (4 Pair Twisted) | - | - | Multi-Pair | - | Black | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() C0625A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 14 (7 Pair Twisted) | 24 AWG | 300V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.313 (7.95mm) | 7.9502 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C1672A.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | - | 18 (9 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | Solid | Communication, Control | 0.338 (8.59mm) | 8.5852 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 254μm | RoHS Compliant | - | ||
![]() C0441A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 2 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Gray | 19/0.0185 | Communication, Control | 0.315 (8.00mm) | 8.001 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0420 1.067mm | 1.0668mm | RoHS Compliant | ASTM B-33 | ||
![]() E3062S.41.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | - | 2 | 12 AWG | 300V | Multi-Conductor | 12 AWG | Blue | 19/0.0185 | Alarm, Security, Sound | 0.252 (6.40mm) | 6.4008 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0587A.38.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | - | -20°C~105°C | - | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | 18 AWG | 300V | - | - | Gray | 16/30 | Communication, Control | 0.566 (14.38mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | - | RoHS Compliant | ASTM B-33 | ||
![]() C1703.41.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Blue | - | 4 | 14 AWG | 300V | - | 14 AWG | Blue | 41/30 | Audio-Video, Home | 0.257 (6.53mm) | 6.5278 mm | Polypropylene (PP) | - | - | - | 1000.0' 304.8m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | - | ||
![]() E3044S.30.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Grey | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0080 0.203mm | 381μm | RoHS Compliant | ASTM B-3 |