- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3310.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Fluoropolymer | Aluminum | Multi-Conductor | Fluoropolymer | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Natural | 3 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Natural | 7/30 | Communication, Control | 0.116 (2.95mm) | 2.9464 mm | Fluoropolymer | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | RoHS Compliant | - | ||
![]() C4211A.30.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 2 | 20 AWG | - | Multi-Conductor | 20 AWG | Gray | 7/28 | - | 0.191 (4.85mm) | 4.8514 mm | - | Foil | 100% | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E2532S.25.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Yellow | Solid | Alarm, Safety | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2532S.25.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | White | Solid | Alarm, Safety | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3522S.25.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Green | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Green | Solid | Alarm, Safety | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2532S.25.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Blue | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Blue | Solid | Alarm, Safety | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2104S.30.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Grey | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.147 (3.73mm) | 3.7338 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E1042S.41.19 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Violet | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Purple | 19/0.0117 | Alarm, Security, Sound | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() 2133176 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 6 (3 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Gray | Solid | - | 0.220 (5.59mm) | 5.588 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | - | - | RoHS Compliant | - | ||
![]() E1042S.41.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Orange | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Orange | 19/0.0117 | Alarm, Security, Sound | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C1354.38.01 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | - | - | Multi-Pair | - | - | - | Active | 1 (Unlimited) | - | - | Black | 4 (2 Pair Twisted) | 22 AWG | - | Multi-Pair | 22 AWG | Black | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | - | RoHS Compliant | - | ||
![]() E2200S.30.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Natural | Solid | Alarm, Security, Sound | 0.148 (3.76mm) | 3.7592 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E1033S.41.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | 7/26 | Alarm, Security, Sound | 0.166 (4.22mm) | 4.2164 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2202S.30.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | 7/26 | Alarm, Security, Sound | 0.164 (4.17mm) | 4.1656 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() C4184A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 2 | 22 AWG | - | Multi-Conductor | 22 AWG | Gray | 7/30 | - | 0.234 (5.94mm) | 5.9436 mm | - | Foil | 100% | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() C1670A.30.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | Solid | Communication, Control | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E1008S.30.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 8 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.180 (4.57mm) | 4.572 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C4103A.21.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 5 | 22 AWG | - | Multi-Conductor | 22 AWG | Gray | 7/30 | - | 0.203 (5.16mm) | 5.1562 mm | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E1042S.30.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Blue | 2 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Blue | 19/0.0117 | Alarm, Security, Sound | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C1705.25.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Speaker | PVC | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Orange | 4 | 16 AWG | 300V | - | 16 AWG | Orange | 26/30 | Audio-Video, Home | 0.222 (5.64mm) | 5.6388 mm | Polypropylene (PP) | - | - | - | 500.0' 152.4m | 0.0210 0.533mm | 533.4μm | RoHS Compliant | - |