- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2526A.41.04 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | -20°C~75°C | Spool | Active | 3 | 22 AWG | 300V | Orange | 7/30 | - | 0.196 (4.98mm) | Polyethylene (PE), Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | ASTM B-33 | ||
![]() C2526A.38.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | -20°C~75°C | Spool | Active | 3 | 22 AWG | 300V | Gray | 7/30 | - | 0.196 (4.98mm) | Polyethylene (PE), Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0300 0.762mm | Non-RoHS Compliant | ASTM B-33 | ||
![]() C2754.30.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | Active | 2 | 19 AWG | 300V | Gray | Solid | - | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C2754.25.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | Active | 2 | 19 AWG | 300V | Gray | Solid | - | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C3115.86.86 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | 0°C~75°C | Spool | Active | 2 | 22 AWG | 150V | Natural | 7/32 | - | 0.122 (3.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-3 | ||
![]() C2689A.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | Active | 2 | 16 AWG | 300V | Gray | 19/29 | - | 0.280 (7.11mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 1000.0' 304.8m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C3195.41.86 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Fluoropolymer, Plenum | - | Multi-Conductor | -20°C~75°C | Spool | Active | 4 | 16 AWG | 150V | Natural | 7/0.0192 | - | 0.187 (4.75mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0100 0.254mm | Non-RoHS Compliant | - | ||
![]() C4015.18.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | Active | 8 (4 Pair Twisted) | 22 AWG | 300V | Gray | Solid | Computer | 0.249 (6.32mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | Non-RoHS Compliant | UL Style 2464 | ||
![]() C2754.21.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | Active | 2 | 19 AWG | 300V | Gray | Solid | - | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C4412ST.25.01 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 4 | 22 AWG | 300V | Black | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C3341.41.86 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Fluoropolymer, Plenum | Flexfoil® | Multi-Conductor | -20°C~75°C | Spool | Active | 4 | 16 AWG | 150V | Natural | 7/0.0192 | - | 0.210 (5.33mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0100 0.254mm | Non-RoHS Compliant | - | ||
![]() C4412ST.18.08 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 4 | 22 AWG | 300V | Brown | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C3156.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Fluoropolymer, Plenum | Flexfoil® | Multi-Pair | -20°C~150°C | Spool | Active | 4 (2 Pair Twisted) | 22 AWG | 300V | Gray | 7/30 | - | 0.147 (3.73mm) | Fluoropolymer | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0100 0.254mm | Non-RoHS Compliant | - | ||
![]() C4412ST.25.08 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 4 | 22 AWG | 300V | Brown | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C4082.18.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | Active | 7 | 18 AWG, 22 AWG | 300V | Gray | 7/30; 16/30 | - | 0.253 (6.43mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C4408ST.25.05 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 2 | 22 AWG | 300V | Yellow | 7/0.0096 | Alarm, Security, Sound | 0.125 (3.18mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0200 0.508mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C3156.69.86 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Fluoropolymer, Plenum | Flexfoil® | Multi-Pair | -20°C~150°C | Spool | Active | 4 (2 Pair Twisted) | 22 AWG | 300V | Natural | 7/30 | - | 0.147 (3.73mm) | Fluoropolymer | Foil | 100% | Drain Wire | - | 0.0100 0.254mm | Non-RoHS Compliant | - | ||
![]() C4412ST.18.07 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 4 | 22 AWG | 300V | Blue | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C4412ST.25.04 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 4 | 22 AWG | 300V | Orange | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C4080.41.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | Active | 8 | 18 AWG, 22 AWG | 200V | Black | 7/30; 16/30 | - | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0300 0.762mm | Non-RoHS Compliant | - |