- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C6026.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | Active | 30 (15 Pair Twisted) | 22 AWG | 300V | Gray | 7/30 | - | 0.456 (11.58mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C4412ST.38.08 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 4 | 22 AWG | 300V | Brown | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C6121.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -20°C~80°C | Spool | Active | 16 (8 Pair Twisted) | 18 AWG | 300V | Gray | 16/30 | - | 0.484 (12.29mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | Non-RoHS Compliant | - | ||
![]() C4412ST.41.07 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Speaker | -20°C~60°C | Spool | Active | 4 | 22 AWG | 300V | Blue | 7/0.0096 | Alarm, Security, Sound | 0.135 (3.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | 1000.0' 304.8m | 0.0150 0.381mm | Non-RoHS Compliant | UL Style CMR | ||
![]() C8101.38.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Fluorinated Ethylene-Propylene (FEP) | Flexfoil® | Multi-Conductor | -100°C~200°C | Spool | Active | 2 (1 Pair Twisted) | 18 AWG | 300V | Red | 19/30 | - | 0.165 (4.19mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0160 0.406mm | Non-RoHS Compliant | - | ||
![]() C8101.99.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Fluorinated Ethylene-Propylene (FEP) | Flexfoil® | Multi-Conductor | -100°C~200°C | Spool | Active | 2 (1 Pair Twisted) | 18 AWG | 300V | Red | 19/30 | - | 0.165 (4.19mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | - | 0.0160 0.406mm | - | - | ||
![]() C8123.41.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | -20°C~75°C | Spool | Active | 2 (1 Pair Twisted) | 18 AWG | 300V | Black | 19/30 | - | 0.160 (4.06mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0140 0.356mm | Non-RoHS Compliant | - | ||
![]() C8125.38.86 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | -20°C~75°C | Spool | Active | 4 (2 Pair) | 18 AWG, 22 AWG | 300V | Natural | 7/30; 16/30 | - | 0.195 (4.95mm) | Fluorinated Ethylene-Propylene (FEP), Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-33 | ||
![]() E1003S.41.01 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | -20°C~75°C | Spool | Active | 3 | 22 AWG | 300V | Black | 7/30 | - | 0.130 (3.30mm) | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-3 | ||
![]() C6451.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | -20°C~80°C | Spool | Active | 102 (51 Pair Twisted) | 22 AWG | 300V | Gray | Solid | - | 0.715 (18.16mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0500 1.270mm | Non-RoHS Compliant | - | ||
![]() C8108.46.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Fluorinated Ethylene-Propylene (FEP), Plenum | Flexfoil®, Copper, Tinned | Multi-Conductor | -100°C~200°C | Spool | Active | 6 | 16 AWG | 300V | Red | 19/29 | - | 0.270 (6.86mm) | Fluorinated Ethylene-Propylene (FEP) | Foil, Braid | 100%, 90% | Flame Retardant | 5000' 1524.0m | 0.0140 0.356mm | Non-RoHS Compliant | - | ||
![]() C6505.18.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~90°C | Spool | Active | 10 | 28 AWG | 600V | Gray | 7/36 | - | 0.212 (5.38mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0210 0.533mm | Non-RoHS Compliant | - | ||
![]() E1002S.25.10 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | -20°C~75°C | Spool | Active | 2 | 22 AWG | 300V | Gray | 7/30 | - | 0.122 (3.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 500.0' 152.4m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-3 | ||
![]() C6058.21.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | -20°C~80°C | Spool | Active | 30 (15 Pair Twisted) | 20 AWG | 30V | Gray | 7/28 | - | 0.692 (17.58mm) | Polyethylene (PE) | Foil | 100% | - | 1000.0' 304.8m | 0.0480 1.219mm | Non-RoHS Compliant | - | ||
![]() C6451.38.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | -20°C~80°C | Spool | Active | 102 (51 Pair Twisted) | 22 AWG | 300V | Gray | Solid | - | 0.715 (18.16mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 500.0' 152.4m | 0.0500 1.270mm | Non-RoHS Compliant | - | ||
![]() C6508.41.10 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~90°C | Spool | Active | 20 | 28 AWG | 600V | Gray | 7/36 | - | 0.289 (7.34mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0210 0.533mm | Non-RoHS Compliant | - | ||
![]() E1052S.30.02 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | -20°C~75°C | Spool | Active | 2 | 14 AWG | 300V | White | 19/0.0147 | - | 0.224 (5.69mm) | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-3 | ||
![]() E1030S.30.01 General Cable/Carol Brand | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | -20°C~75°C | Spool | Active | 2 | 18 AWG | 300V | Black | Solid | - | 0.144 (3.66mm) | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | Non-RoHS Compliant | ASTM B-3 | ||
![]() C7112A.99.01 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | Active | 2 (1 Pair Twisted) | 22 AWG | 300V | Black | 7/0.0096 | - | 0.261 (6.63mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | - | - | 0.0370 0.940mm | - | - | ||
![]() E1486S.30.03 General Cable/Carol Brand | In Stock | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | -20°C~75°C | Spool | Active | 6 | 22 AWG | 300V | Red | Solid | - | 0.168 (4.27mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0150 0.381mm | Non-RoHS Compliant | - |