- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1012S.25.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 12 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.219 (5.56mm) | 5.5626 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1012S.38.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 12 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Alarm, Security, Sound | 0.219 (5.56mm) | 5.5626 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() CR6.30.05 General Cable/Carol Brand | In Stock | - | - | Cable | 12.246994kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Yellow | Solid | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | Flame Retardant, Rip Cord | 254mm | 1000.0' 304.8m | 406.4mm | - | - | RoHS Compliant | - | ||
![]() E1522S.25.05 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Yellow | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C3121.18.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 6 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Communication, Control | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0942A.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 6 | 28 AWG | 300V | Multi-Conductor | 28 AWG | Gray | 7/36 | Computer | 0.196 (4.98mm) | 4.9784 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-3 | ||
![]() C4196A.K9.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 4 | 20 AWG | - | Multi-Conductor | 20 AWG | Gray | 7/28 | Communication, Control | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | - | - | 0.0320 0.813mm | 762μm | RoHS Compliant | - | ||
![]() C3127.86.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 16 AWG | 150V | Multi-Conductor | 16 AWG | Natural | 19/0.0117 | Communication, Control | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C3127.69.86 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 2 | 16 AWG | 150V | Multi-Conductor | 16 AWG | Natural | 19/0.0117 | Communication, Control | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | - | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C5084.30.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Polyethylene (PE) | - | Multi-Conductor | PE | -20°C~60°C | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | 4 | 18 AWG | 200V | Multi-Conductor | 18 AWG | Black | 16/30 | Alarm, Security, Sound | 0.245 (6.22mm) | 6.223 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0300 0.762mm | 762μm | RoHS Compliant | - | ||
![]() C2511.18.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | Polyethylene (PE) | Flexfoil® | Multi-Conductor | PE | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Black | 10 | 20 AWG | 350V | Multi-Conductor | 20 AWG | Black | Solid | Audio-Video, Home | 0.310 (7.87mm) | 7.874 mm | Polypropylene (PP) | Foil | 100% | Drain Wire | - | 500.0' 152.4m | - | 0.0390 0.991mm | 990.6μm | RoHS Compliant | - | ||
![]() C0978A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 10 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Computer | 0.291 (7.39mm) | 7.3914 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E1524S.25.07 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Blue | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Blue | Solid | Alarm, Safety | 0.248 (6.30mm) | 6.2992 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2203S.30.07 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | 7/26 | Alarm, Security, Sound | 0.169 (4.29mm) | 4.2926 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E3006S.86.19 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Violet | 6 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Purple | 7/30 | Alarm, Security, Sound | 0.164 (4.17mm) | 4.1656 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0625A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 14 (7 Pair Twisted) | 24 AWG | 300V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.313 (7.95mm) | 7.9502 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C0959A.18.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 15 | 24 AWG | 300V | Multi-Conductor | 24 AWG | Gray | 7/32 | Computer | 0.298 (7.57mm) | 7.5692 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C3064.41.05 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | - | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | 3 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Yellow | 7/26 | Communication, Control | 0.169 (4.29mm) | 4.2926 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1522S.41.19 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | Active | 1 (Unlimited) | 75°C | -20°C | Violet | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Purple | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C4198A.K9.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~105°C | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | Communication, Control | 0.214 (5.44mm) | 5.4356 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | - | - | 0.0320 0.813mm | 762μm | RoHS Compliant | ASTM B-33 |