- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3524S.A2.03 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Red | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Red | Solid | Alarm, Safety | 0.243 (6.17mm) | 6.1722 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3524S.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | White | Solid | Alarm, Safety | 0.243 (6.17mm) | 6.1722 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2534S.25.07 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Blue | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Blue | Solid | Alarm, Safety | 0.253 (6.43mm) | 6.4262 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C0832A.38.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | -20°C~80°C | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 10 (5 Pair Twisted) | 24 AWG | 30V | Multi-Pair | 24 AWG | Gray | 7/32 | Computer | 0.338 (8.59mm) | 8.5852 mm | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C1354.41.01 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Bare | - | - | Multi-Pair | - | - | Active | 1 (Unlimited) | - | - | Black | - | 4 (2 Pair Twisted) | 22 AWG | - | Multi-Pair | 22 AWG | Black | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() E3522S.41.08 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Brown | - | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Brown | Solid | Alarm, Safety | 0.205 (5.21mm) | 5.207 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1514S.21.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Black | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Black | Solid | Alarm, Safety | 0.202 (5.13mm) | 5.1308 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1044S.41.04 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Orange | - | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Orange | 19/0.0117 | Alarm, Security, Sound | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C4136A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 3 | 16 AWG | - | Multi-Conductor | 16 AWG | Gray | 19/0.0117 | Communication, Control | 0.283 (7.19mm) | 7.1882 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E3624S.25.06 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Green | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Green | Solid | Alarm, Safety | 0.237 (6.02mm) | 6.0198 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E2506S.21.01 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Black | - | 6 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3624S.25.05 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Yellow | Solid | Alarm, Safety | 0.237 (6.02mm) | 6.0198 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() C3354.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Fluoropolymer | Flexfoil® | Multi-Pair | Fluoropolymer | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Natural | - | 8 (4 Pair Twisted) | 22 AWG | 150V | Multi-Pair | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.207 (5.26mm) | 5.2578 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 1000.0' 304.8m | - | 0.0098 0.250mm | 254μm | RoHS Compliant | - | ||
![]() E3624S.25.02 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | White | - | 4 | 14 AWG | 300V | Multi-Conductor | 14 AWG | White | Solid | Alarm, Safety | 0.237 (6.02mm) | 6.0198 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() C0656A.38.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Multi-Pair | PVC | -20°C~80°C | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 16 (8 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.368 (9.35mm) | 9.3472 mm | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | 500.0' 152.4m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() C3215.41.86 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Fluoropolymer | Aluminum | Multi-Pair | Fluoropolymer | -40°C~150°C | Active | 1 (Unlimited) | 150°C | -40°C | Natural | - | 12 (6 Pair Twisted) | 24 AWG | 300V | Multi-Pair | 24 AWG | Natural | 7/32 | - | 0.177 (4.50mm) | 4.4958 mm | Fluoropolymer | Foil | 100% | - | - | 1000.0' 304.8m | - | 0.0098 0.250mm | 254μm | RoHS Compliant | - | ||
![]() E3052S.41.08 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Brown | - | 2 | 14 AWG | 300V | Multi-Conductor | 14 AWG | Brown | 19/0.0147 | Alarm, Security, Sound | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C2768A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 3 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 7/26 | Communication, Control | 0.266 (6.76mm) | 6.7564 mm | Poly-Vinyl Chloride (PVC) | Spiral | 85% | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | ASTM B-33 | ||
![]() E3614S.30.03 General Cable/Carol Brand | In Stock | - | - | Cable | Aluminum | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Red | 300V | 4 | 16 AWG | 300V | Multi-Conductor | 16 AWG | Red | Solid | - | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 0m | 1000.0' 304.8m | 0m | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() C3128.41.05 General Cable/Carol Brand | In Stock | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Yellow | - | 2 | 14 AWG | 150V | Multi-Conductor | 14 AWG | Yellow | 19/0.0147 | Communication, Control | 0.212 (5.38mm) | 5.3848 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 |