- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00.99JO.11342 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 00.41JO.01200 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | Spool | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 7131819.2.5R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Low Smoke Poly-Vinyl Chloride (LSPVC), Plenum | - | Multi-Pair, Cat6a | - | -20°C~75°C | Spool | GenSPEED® 10000 | Active | Not Applicable | - | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Blue | Solid | - | 0.320 (8.13mm) | - | Fluoropolymer | - | - | - | 2500' 762.0m | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 7131971.3R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | Copper, Annealed Bare | Low Smoke Poly-Vinyl Chloride (LSPVC), Plenum | - | Multi-Pair, Cat6 | - | -20°C~90°C | Spool | - | Active | Not Applicable | - | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | White | Solid | - | 0.255 (6.48mm) | - | Fluoropolymer | - | - | - | 3000' 914.4m | - | - | - | - | - | - | ||
![]() C3103.41.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare | Fluoropolymer, Plenum | - | Multi-Conductor | Fluoropolymer | -20°C~75°C | - | - | Obsolete | 1 (Unlimited) | 75°C | -20°C | Natural | 150V | 4 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.163 (4.14mm) | 4.1402 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | Non-RoHS Compliant | - | - | - | ||
![]() C6046A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 54 (27 Pair Twisted) | 22 AWG | 30V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.696 (17.68mm) | 17.6784 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | 1.2192mm | RoHS Compliant | - | - | - | ||
![]() C3157.41.03 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Fluoropolymer | Flexfoil® | Multi-Pair | Fluoropolymer | -20°C~150°C | - | - | Obsolete | 1 (Unlimited) | 150°C | -20°C | Red | - | 6 (3 Pair) | 22 AWG | 300V | Multi-Pair | 22 AWG | Red | 7/30 | Communication, Control | 0.184 (4.67mm) | 4.6736 mm | Fluoropolymer | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | Non-RoHS Compliant | - | - | - | ||
![]() C6044A.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~80°C | - | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 30 (15 Pair Twisted) | 22 AWG | 30V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.591 (15.01mm) | 15.0114 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | 1.2192mm | RoHS Compliant | - | - | UL Style 2919 | ||
![]() C1204.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Carolprene | Copper, Tinned | Multi-Conductor | Rubber | -25°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -25°C | Black | - | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 41/34 | Communication, Control | 0.330 (8.38mm) | 8.382 mm | Rubber | Braid | 80% | - | 1000.0' 304.8m | 0.0350 0.889mm | 889μm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() C6310A.18.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | 500.0' 152.4m | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | - | - | ||
![]() C6310A.30.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | White | - | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | 1000.0' 304.8m | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | - | - | ||
![]() C6310A.18.08 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Brown | - | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Brown | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | 500.0' 152.4m | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | - | - | ||
![]() C4079A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 50 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.489 (12.42mm) | 12.4206 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C6042A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 18 (9 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.445 (11.30mm) | 11.303 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | UL Style 2919 | ||
![]() C6014A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 6 (3 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Communication, Control | 0.240 (6.10mm) | 6.096 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C4118A.30.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | Spool | - | Active | 1 (Unlimited) | 105°C | -20°C | Black | - | 3 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Black | 7/28 | Communication, Control | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C3605.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Rubber | - | Multi-Conductor | Rubber | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | - | 5 | 20 AWG | 350V | Multi-Conductor | 20 AWG | Black | 26/34 | Communication, Control | 0.300 (7.62mm) | 7.62 mm | Rubber | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | 889μm | RoHS Compliant | - | - | - | ||
![]() C4010A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | Solid | Computer | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C4008A.41.10 General Cable/Carol Brand | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 2 (1 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | Solid | Communication, Control | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C3608.38.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | Copper, Tinned | Rubber | - | Multi-Conductor | Rubber | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | - | 8 | 20 AWG | 350V | Multi-Conductor | 20 AWG | Black | 26/34 | Communication, Control | 0.360 (9.14mm) | 9.144 mm | Rubber | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | 889μm | RoHS Compliant | - | - | - |