- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C4412.38.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Active | 1 (Unlimited) | 60°C | -20°C | Orange | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Orange | Solid | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1001S.25.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | 300 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | White | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | Solid | Alarm, Security, Sound | 0.126 (3.20mm) | 3.2004 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | 0m | 500.0' 152.4m | 0m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C4408ST.18.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Active | 1 (Unlimited) | 60°C | -20°C | Orange | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Orange | 7/0.0096 | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | - | - | - | Flame Retardant | - | 500.0' 152.4m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() E1502S.25.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | Solid | Alarm, Safety | 0.150 (3.81mm) | 3.81 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1502S.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | Solid | Alarm, Safety | 0.150 (3.81mm) | 3.81 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1004S.38.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Orange | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Orange | 7/30 | Alarm, Security, Sound | 0.144 (3.66mm) | 3.6576 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1502S.25.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Blue | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.150 (3.81mm) | 3.81 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1002S.41.17 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Beige | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Beige | 7/30 | Alarm, Security, Sound | 0.122 (3.10mm) | 3.0988 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1004S.38.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Green | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Green | 7/30 | Alarm, Security, Sound | 0.144 (3.66mm) | 3.6576 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1030S.18.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | Solid | Alarm, Security, Sound | 0.144 (3.66mm) | 3.6576 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C6312A.25.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Active | 1 (Unlimited) | 60°C | -20°C | Red | 2 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Red | 7/0.0152 | - | 0.202 (5.13mm) | 5.1308 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | ||
![]() C4408ST.41.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Active | 1 (Unlimited) | 60°C | -20°C | Grey | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/0.0096 | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | - | - | - | Flame Retardant | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() C4408ST.30.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Active | 1 (Unlimited) | 60°C | -20°C | Yellow | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Yellow | 7/0.0096 | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | - | - | - | Flame Retardant | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() C4408ST.30.06 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Active | 1 (Unlimited) | 60°C | -20°C | Green | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Green | 7/0.0096 | Alarm, Security, Sound | 0.125 (3.18mm) | 3.175 mm | - | - | - | Flame Retardant | - | 1000.0' 304.8m | - | 0.0200 0.508mm | 508μm | RoHS Compliant | - | ||
![]() 2133395 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | - | - | - | Multi-Pair | - | - | Active | 1 (Unlimited) | - | - | Yellow | 8 (4 Pair Twisted) | 24 AWG | - | Multi-Pair | 24 AWG | Yellow | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() E2023S.18.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 3 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Yellow | 7/28 | Alarm, Security, Sound | 0.151 (3.84mm) | 3.8354 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 500.0' 152.4m | - | 0.0080 0.203mm | 381μm | RoHS Compliant | - | ||
![]() E3001S.25.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | Solid | Alarm, Security, Sound | 0.124 (3.15mm) | 3.1496 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3502S.25.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | White | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | White | Solid | Alarm, Safety | 0.155 (3.94mm) | 3.937 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | - | 0.0098 0.250mm | 254μm | RoHS Compliant | - | ||
![]() C3110.25.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 0°C~75°C | Active | 1 (Unlimited) | 75°C | 0°C | White | 2 | 18 AWG | 150V | Multi-Conductor | 18 AWG | White | Solid | Communication, Control | 0.142 (3.61mm) | 3.6068 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2502S.25.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Active | 1 (Unlimited) | 75°C | -20°C | Blue | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - |