- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89074.35.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | TPE | -50°C~105°C | Spool | Ultra Flex® | Active | 1 (Unlimited) | 105°C | -50°C | White | 4 | 14 AWG | 600V | Multi-Conductor | 14 AWG | White | 41/30 | - | 0.589 (14.96mm) | 14.9606 mm | Thermoplastic Elastomer (TPE) | - | - | Oil Resistant | - | 250.0' 76.2m | - | 0.0450 1.143mm | 1.143mm | RoHS Compliant | - | ||
![]() 7133974 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat6 | - | -20°C~75°C | Spool | GenSPEED® 6500 | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Red | Solid | - | 0.260 (6.60mm) | - | Polyolefin (PO) | - | - | - | - | 1000.0' 304.8m | - | - | - | Non-RoHS Compliant | - | ||
![]() 7133973 General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Pair, Cat6 | - | -20°C~75°C | Spool | GenSPEED® 6500 | Active | Not Applicable | - | - | - | 8 (4 Pair Twisted) | 23 AWG | - | - | - | Gray | Solid | - | 0.260 (6.60mm) | - | Polyolefin (PO) | - | - | - | - | 1000.0' 304.8m | - | - | - | Non-RoHS Compliant | - | ||
![]() E3502S.30.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | White | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | White | Solid | Alarm, Safety | 0.155 (3.94mm) | 3.937 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3032S.30.67 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Green | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Green | 7/26 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3032S.41.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Orange | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Orange | 7/26 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E2032S.30.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | White | 7/26 | Alarm, Security, Sound | 0.159 (4.04mm) | 4.0386 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E2032S.41.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Yellow | 7/26 | Alarm, Security, Sound | 0.159 (4.04mm) | 4.0386 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E3032S.30.19 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Violet | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Purple | 7/26 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E3032S.30.07 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Blue | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Blue | 7/26 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() CR6.A3.03 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Red | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Red | Solid | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | Flame Retardant, Rip Cord | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() E3004S.41.04 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Orange | 4 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Orange | 7/30 | Alarm, Security, Sound | 0.139 (3.53mm) | 3.5306 mm | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() C4214A.30.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Black | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 16/30 | - | 0.224 (5.69mm) | 5.6896 mm | - | - | - | - | - | 1000.0' 304.8m | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() C5086A.21.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Polyethylene (PE) | - | Multi-Conductor | PE | -20°C~60°C | - | - | Active | 1 (Unlimited) | 60°C | -20°C | Black | 5 | 22 AWG | 200V | Multi-Conductor | 22 AWG | Black | 7/30 | - | 0.175 (4.45mm) | 4.445 mm | - | - | - | - | - | 1000.0' 304.8m | - | 0.0220 0.559mm | 558.8μm | RoHS Compliant | - | ||
![]() E1006S.30.02 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Riser | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | White | 6 | 22 AWG | 300V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.164 (4.17mm) | 4.1656 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() CR6.A3.05 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | PVC | -20°C~75°C | - | Helix/HiTemp® | Active | 1 (Unlimited) | 75°C | -20°C | Yellow | 8 (4 Pair Twisted) | 23 AWG | - | Multi-Pair | 23 AWG | Yellow | Solid | Alarm, Security, Sound | 0.205 (5.21mm) | 5.207 mm | Polyolefin (PO) | - | - | Flame Retardant, Rip Cord | - | 1000.0' 304.8m | - | - | - | RoHS Compliant | - | ||
![]() C4214A.K9.10 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | - | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Gray | 16/30 | - | 0.224 (5.69mm) | 5.6896 mm | - | - | - | - | - | - | - | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | ||
![]() E2502S.41.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Black | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.158 (4.01mm) | 4.0132 mm | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 1000.0' 304.8m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | - | ||
![]() E3008S.25.86 General Cable/Carol Brand | In Stock | - | - | - | Cable | 300 | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC), Plenum | - | Multi-Conductor | PVC | 0°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | 0°C | Natural | 8 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Natural | 7/30 | Alarm, Security, Sound | 0.178 (4.52mm) | 4.5212 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 0m | 500.0' 152.4m | 0m | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 | ||
![]() E1506S.18.01 General Cable/Carol Brand | In Stock | - | - | - | Cable | - | Copper, Annealed Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~75°C | - | - | Active | 1 (Unlimited) | 75°C | -20°C | Black | 6 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | Solid | Alarm, Safety | 0.210 (5.33mm) | 5.334 mm | Poly-Vinyl Chloride (PVC) | - | - | Rip Cord | - | 500.0' 152.4m | - | 0.0150 0.381mm | 381μm | RoHS Compliant | ASTM B-3 |