- Jacket Color
- Wire Gauge
- Insulation Materials
- Number of Conductors
- Length
- Insulation Thickness
- Color
- Conductor Material
- Wire/Cable Gauge
- Cable Types
- Insulation Diameter
- Jacket (Insulation) Diameter
Attribute column
Manufacturer
General Cable Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C6046A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 54 (27 Pair Twisted) | 22 AWG | 30V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.696 (17.68mm) | 17.6784 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | 1.2192mm | RoHS Compliant | - | - | - | ||
![]() C3157.41.03 General Cable/Carol Brand | In Stock | - | - | - | Copper, Tinned | Fluoropolymer | Flexfoil® | Multi-Pair | Fluoropolymer | -20°C~150°C | - | Obsolete | 1 (Unlimited) | 150°C | -20°C | Red | 6 (3 Pair) | 22 AWG | 300V | Multi-Pair | 22 AWG | Red | 7/30 | Communication, Control | 0.184 (4.67mm) | 4.6736 mm | Fluoropolymer | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | Non-RoHS Compliant | - | - | - | ||
![]() C6044A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Pair | PVC | -20°C~80°C | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 30 (15 Pair Twisted) | 22 AWG | 30V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.591 (15.01mm) | 15.0114 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | 1.2192mm | RoHS Compliant | - | - | UL Style 2919 | ||
![]() C1204.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Carolprene | Copper, Tinned | Multi-Conductor | Rubber | -25°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -25°C | Black | 4 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black | 41/34 | Communication, Control | 0.330 (8.38mm) | 8.382 mm | Rubber | Braid | 80% | - | 1000.0' 304.8m | 0.0350 0.889mm | 889μm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() C6310A.18.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | White | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | 500.0' 152.4m | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | - | - | ||
![]() C6310A.30.02 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | White | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | White | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | 1000.0' 304.8m | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | - | - | ||
![]() C6310A.18.08 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Brown | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Brown | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | 500.0' 152.4m | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | - | - | ||
![]() C4079A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 50 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.489 (12.42mm) | 12.4206 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C6042A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 18 (9 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Computer | 0.445 (11.30mm) | 11.303 mm | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | UL Style 2919 | ||
![]() C6014A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 6 (3 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | 7/30 | Communication, Control | 0.240 (6.10mm) | 6.096 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C4118A.30.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~105°C | Spool | Active | 1 (Unlimited) | 105°C | -20°C | Black | 3 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Black | 7/28 | Communication, Control | 0.216 (5.49mm) | 5.4864 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C3605.41.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Rubber | - | Multi-Conductor | Rubber | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Black | 5 | 20 AWG | 350V | Multi-Conductor | 20 AWG | Black | 26/34 | Communication, Control | 0.300 (7.62mm) | 7.62 mm | Rubber | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | 889μm | RoHS Compliant | - | - | - | ||
![]() C4010A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 4 (2 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | Solid | Computer | 0.218 (5.54mm) | 5.5372 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C4008A.41.10 General Cable/Carol Brand | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 2 (1 Pair Twisted) | 22 AWG | 300V | Multi-Pair | 22 AWG | Gray | Solid | Communication, Control | 0.156 (3.96mm) | 3.9624 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | - | ||
![]() C3608.38.01 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Tinned | Rubber | - | Multi-Conductor | Rubber | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Black | 8 | 20 AWG | 350V | Multi-Conductor | 20 AWG | Black | 26/34 | Communication, Control | 0.360 (9.14mm) | 9.144 mm | Rubber | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | 889μm | RoHS Compliant | - | - | - | ||
![]() C6310A.30.08 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare; Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | -20°C~60°C | Spool | Active | 1 (Unlimited) | 60°C | -20°C | Brown | 2 | 22 AWG | 150V | Multi-Conductor | 22 AWG | Brown | 7/30 | Alarm, Security, Sound | 0.156 (3.96mm) | 3.9624 mm | - | - | - | - | 1000.0' 304.8m | 0.0240 0.610mm | 609.6μm | RoHS Compliant | - | - | - | ||
![]() C3178.41.86 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Bare | Fluoropolymer | - | Multi-Conductor | Fluoropolymer | 0°C~75°C | Spool | Obsolete | 1 (Unlimited) | 75°C | 0°C | Natural | 10 | 18 AWG | 150V | Multi-Conductor | 18 AWG | Natural | 7/26 | Alarm, Security, Sound | 0.244 (6.20mm) | 6.1976 mm | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0098 0.250mm | 254μm | RoHS Compliant | - | - | - | ||
![]() C2681A.41.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 2 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Gray | 7/28 | Communication, Control | 0.230 (5.84mm) | 5.842 mm | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | ASTM B-33 | ||
![]() C2515A.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil® | Multi-Conductor | PVC | -20°C~75°C | Spool | Active | 1 (Unlimited) | 75°C | -20°C | Grey | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | Solid | Communication, Control | 0.124 (3.15mm) | 3.1496 mm | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | 508μm | RoHS Compliant | - | - | ASTM B-33 | ||
![]() C2882A.21.10 General Cable/Carol Brand | In Stock | - | - | Cable | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | PVC | -20°C~80°C | Spool | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 2 | 22 AWG | 300V | Multi-Conductor | 22 AWG | Gray | 7/30 | Communication, Control | 0.197 (5.00mm) | 5.0038 mm | Poly-Vinyl Chloride (PVC) | Spiral | 85% | - | 1000.0' 304.8m | 0.0320 0.813mm | 812.8μm | RoHS Compliant | - | - | ASTM B-33 |